PTB Sales, Inc. Datasheets for Vacuum Chambers and Components
Vacuum chambers and components are specialized vessels that can maintain a high vacuum process environment for manufacturing thin films, microelectronics, optics and materials.
Vacuum Chambers and Components: Learn more
| Product Name | Notes |
|---|---|
| Ask for current price. Temescal FC-4800 source chamber. | |
| Ask for current price. The 6100 Model is an economical analytical probe station for wafers or packaged devices. Fast X-Y stage movement controls allows 5" wafers (6" optional) to be... | |
| Ask for current price; this one is on consignment. Balzers BAK 1350 C vacuum chamber is made of stainless steel with inside dimensions of approximately a 52 inch cube. | |
| Applied Materials Precision 5000 (P5000) Cryo pumps Dry pumps Power supplies Turbo pumps VAT valves Wafer robots Water chillers Call us for the system components you need. | |
| Call for more information on the Varian Vacuum System 980-1111. | |
| Contact us for details and pricing on the Veeco 776. | |
| General components 6 inch ASA stainless steel pumping stack. Electro-pneumatic actuated vacuum valves. 19.5" dia. 30" high SS water-cooled bell jar. CHA Industries Electro-mechanical bell jar hoist . | |
| The HC70 compressor is built around a high-performance scroll compressor. This significantly extends durability while reducing vibration, noise, maintenance and operating cost. A water-cooled heat exchanger provides the cooling capacity... | |
| The Temescal FC-1800 source chamber accommodates the sources, feeders, shutter system, and planetary. | |
| This 27' thermal vacuum chamber is in storage in southern California. CTI 1020R compressors Pumping speed with six cryopumps is 300,000 liters per second Four GNB vacuum isolation gate valves... | |
| This CHA SEC-1000-RAP may be equipped with planetary or static fixturing in its 32" dia. x 38" high BJ-3238 stainless steel vacuum bell jar. SEC systems utilize a stainless steel... |