PTB Sales, Inc. Datasheets for Chillers (industrial)
Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes.
Chillers (industrial): Learn more
| Product Name | Notes |
|---|---|
| RRS-6850 Air Cooled 20,000 watts, 68,000 BTUs, 15,300 Kcal AT 20°C 11 GPM, 50 psi 22 gallons, 83 liters 240 Volt, Three Phase, 60Hz, 30A 36" x 48 1/2" x... | |
| All Lydall Affinity water chillers are digitally controlled. More information can be found at Lydall Affinity. Call for details on our used refrigerated baths and low temperature recirculating chillers. | |
| All Lydall Affinity water chillers are digitally controlled. More information can be found at Lydall Affinity. Call for details on our used refrigerated baths and low temperature recirculating chillers. | |
| More information can be found at Advanced Thermal Sciences. Advanced Thermal Sciences was the water chiller part of B/E Aerospace, Inc. | |
| Most of these SMC Water Chillers require Galden fluid for the low temperature requirement. | |
| Tested TCU 40/80 | |
| The Edwards HTU-108 series is a recirculating water cooler designed to meet or exceed the specific cooling requirements for Applied Materials ENDURA process tools, e.g. CL and SL tools. The... | |
| View more information at the manufacturers web site: Bay Voltex. | |
| View more information at the manufacturers web site: Bay Voltex | |
| View more information at the manufacturers web site: Tek-Temp Instruments. | |
| We have a full range of new chillers available. See our chiller page for details. View more information at the manufacturers web site: Thermo-Neslab. Call for details on our used... | |
| Model #: 1231-CCN-GL-003 40,000 MTBF -20°C to +80°C Temperature Range 1-10 GPM 4-40 LPM Dual channel control Standard for AMAT 675 lbs |