PTB Sales, Inc. Datasheets for Wafer and Thin Film Instrumentation

Instruments such as quartz crystal microbalance (QCM) monitors, ellipsometers, RHEED systems, imaging stations, CD-SEMs, ion mills, C-V systems specifically designed for wafer metrology or in-situ monitoring of thin film parameters during thin film or semiconductors wafer processing.
Wafer and Thin Film Instrumentation: Learn more

Product Name Notes
Four Point Probe Automatic Resistivity Meter Easy to operate: simply load the wafer and close the lid. Automatic calculation and display of sheet or slice resistivity, V/I, metallization thickness, and...
Ask for current price. The Veeco Dektak V200-Si is an advanced surface profilometer that measures surface texture below submicro-inch and film thickness to 262 �m with high accuracy.
Ask for pricing. The Dektak IIA is used for making accurate measurements on small vertical features ranging in height from 100 to 655,000 angstroms. Dektak IIA acquires data by moving...
Ozone generators can be sold individually or as a system. Applied Science and Technology (ASTeX).
PTB Sales toll free: 866-332-0500
The STC-200 utilizes the time tested 6Mhz quartz crystal as the sensor device. It's CRT display allows the clear presentation of data and deposition status. Both numeric and graphical data...
The Sycon STM-100 Thickness/Rate Monitor/MF a precision mass and film thickness measurement instrument for use in thin film deposition processes and other quartz crystal microbalance applications.
The Wentworth MP-926 is a manual probe station that accepts wafers up to 6 inches in diameter. It features a rugged and stable cast aluminum base. It also has a...