412H-11 -- STOKES PISTON PUMPS
PTB Sales, Inc.
Stokes Piston Pumps
412H-11
Description
Specifications
146
148
149
149
212
412
612
912
Displacement
cfm
30
50
80
100
150
300
600
730
Displacement
m
3/hr
50
85
135
170
255
510
1,020
1,240
Motor Speed
rpm
800
610
490
615
500
490
490
438
Drive Power
hp
1
1/2
2
3
5
7
1/2
10
10
30
Inlet Flange
ASA
2
1
1/2
2
2
3
4
6
6
Outlet
NPT
1
1/4
1
1/2
1
1/2
1
1/2
2
3
3
5
Weight
lbs
315
345
565
565
950
1,750
3,800
5,500
Description
Specifications
146
148
149
149
212
412
612
912
Displacement
cfm
30
50
80
100
150
300
600
730
Displacement
m
3/hr
50
85
135
170
255
510
1,020
1,240
Motor Speed
rpm
800
610
490
615
500
490
490
438
Drive Power
hp
1
1/2
2
3
5
7
1/2
10
10
30
Inlet Flange
ASA
2
1
1/2
2
2
3
4
6
6
Outlet
NPT
1
1/4
1
1/2
1
1/2
1
1/2
2
3
3
5
Weight
lbs
315
345
565
565
950
1,750
3,800
5,500
Suppliers
Specifications
146
148
149
149
212
412
612
912
Displacement
cfm
30
50
80
100
150
300
600
730
Displacement
m
3/hr
50
85
135
170
255
510
1,020
1,240
Motor Speed
rpm
800
610
490
615
500
490
490
438
Drive Power
hp
1
1/2
2
3
5
7
1/2
10
10
30
Inlet Flange
ASA
2
1
1/2
2
2
3
4
6
6
Outlet
NPT
1
1/4
1
1/2
1
1/2
1
1/2
2
3
3
5
Weight
lbs
315
345
565
565
950
1,750
3,800
5,500
| Specifications | 146 | 148 | 149 | 149 | 212 | 412 | 612 | 912 |
| Displacement | cfm | 30 | 50 | 80 | 100 | 150 | 300 | 600 | 730 |
| Displacement | m
3/hr | 50 | 85 | 135 | 170 | 255 | 510 | 1,020 | 1,240 |
| Motor Speed | rpm | 800 | 610 | 490 | 615 | 500 | 490 | 490 | 438 |
| Drive Power | hp | 1
1/2 | 2 | 3 | 5 | 7
1/2 | 10 | 10 | 30 |
| Inlet Flange | ASA | 2 | 1
1/2 | 2 | 2 | 3 | 4 | 6 | 6 |
| Outlet | NPT | 1
1/4 | 1
1/2 | 1
1/2 | 1
1/2 | 2 | 3 | 3 | 5 |
| Weight | lbs | 315 | 345 | 565 | 565 | 950 | 1,750 | 3,800 | 5,500 |
Supplier's Site
Technical Specifications
|
Product Category
|
Mechanical Vacuum Pumps and Systems |
|
Product Number
|
412H-11 |
|
Product Name
|
Stokes Piston Pumps |
Unlock Full Specs
to access all available technical data
Similar Products
Application
Chemical; Food; Pulp, Paper, Mining
Ultimate Vacuum
658 to 354 torr (4.0 to 16.0 in Hg vac)
Technology
Liquid Ring
View Details
Configuration
Combination
Application
Industrial
Ultimate Vacuum
0.0038 torr (29.9 in Hg vac)
View Details
Configuration
Individual Vacuum Pump
Application
Industrial; Food; Manufacturing; Packaging; Wood Working
Pumping Speed
5.9 to 11.2 CFM (10.03 to 19.05 m³/hr)
View Details
Configuration
Individual Vacuum Pump
Application
Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
Pumping Speed
34.25 to 43.08 CFM (58.25 to 73.26 m³/hr)
View Details