PTB Sales, Inc. Oerlikon Leybold Turbo Pump Controllers NT 340 M

Description
NT Specifications 20 150/360 1000/1500 Input Voltage 50/60 Hz Selectable, 110/220/240 ±10% Start-up Power - 0.75kVA 0.9/1.2kVA Operating Power - 0.13kVA 0.15/0.2kVA Max. Output Voltage 3 x 42V 3 x 45V 3 x 42V Start-up Current - 5.5A 8.5/11.5A Over current Limit 5V 3.5A 6/8A Nominal Frequency - 833/750Hz 605/335Hz Permissible Ambient Temperature 0 to 45° 0 to 40° Dims. (in) WxHxD 8x5x13 8x5x11 18x5x15 Weight (lb) 15 19 55
Description
NT Specifications 20 150/360 1000/1500 Input Voltage 50/60 Hz Selectable, 110/220/240 ±10% Start-up Power - 0.75kVA 0.9/1.2kVA Operating Power - 0.13kVA 0.15/0.2kVA Max. Output Voltage 3 x 42V 3 x 45V 3 x 42V Start-up Current - 5.5A 8.5/11.5A Over current Limit 5V 3.5A 6/8A Nominal Frequency - 833/750Hz 605/335Hz Permissible Ambient Temperature 0 to 45° 0 to 40° Dims. (in) WxHxD 8x5x13 8x5x11 18x5x15 Weight (lb) 15 19 55

Suppliers

Company
Product
Description
Supplier Links
Oerlikon Leybold Turbo Pump Controllers - NT 340 M - PTB Sales, Inc.
Azusa, CA, United States
Oerlikon Leybold Turbo Pump Controllers
NT 340 M
Oerlikon Leybold Turbo Pump Controllers NT 340 M
NT Specifications 20 150/360 1000/1500 Input Voltage 50/60 Hz Selectable, 110/220/240 ±10% Start-up Power - 0.75kVA 0.9/1.2kVA Operating Power - 0.13kVA 0.15/0.2kVA Max. Output Voltage 3 x 42V 3 x 45V 3 x 42V Start-up Current - 5.5A 8.5/11.5A Over current Limit 5V 3.5A 6/8A Nominal Frequency - 833/750Hz 605/335Hz Permissible Ambient Temperature 0 to 45° 0 to 40° Dims. (in) WxHxD 8x5x13 8x5x11 18x5x15 Weight (lb) 15 19 55
NT Specifications 20 150/360 1000/1500
Input Voltage50/60 Hz Selectable, 110/220/240 ±10%
Start-up Power-0.75kVA0.9/1.2kVA
Operating Power-0.13kVA0.15/0.2kVA
Max. Output Voltage3 x 42V3 x 45V3 x 42V
Start-up Current-5.5A8.5/11.5A
Over current Limit5V3.5A6/8A
Nominal Frequency-833/750Hz605/335Hz
Permissible Ambient Temperature0 to 45°0 to 40°
Dims. (in) WxHxD8x5x138x5x1118x5x15
Weight (lb)151955
Supplier's Site

Technical Specifications

  PTB Sales, Inc.
Product Category Mechanical Vacuum Pumps and Systems
Product Number NT 340 M
Product Name Oerlikon Leybold Turbo Pump Controllers
Unlock Full Specs
to access all available technical data

Similar Products

FloGard (V4) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - V4XVS-L - Vooner FloGard LLC
Specs
Application Chemical; Food; Pulp, Paper, Mining
Ultimate Vacuum 658 to 354 torr (4.0 to 16.0 in Hg vac)
Technology Liquid Ring
View Details
Dry vacuum pumps (Screw type) SHINKO SEIKI - SSX300 - Daitron Co., Ltd.
Specs
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
Pumping Speed 141 to 177 CFM (240 to 300 m³/hr)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
Technology Rotary Screw
View Details
Dry-Running Rotary Vane Vacuum Pump/Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Paper Handling
Pumping Speed 14.7 to 28.3 CFM (25 to 48.13 m³/hr)
View Details