PTB Sales, Inc. Datasheets for Leak Testing Equipment

Leak testing equipment is used to measure the escape of liquids, vacuum or gases from sealed components or systems.
Leak Testing Equipment: Learn more

Product Name Notes
Ask for current price. The spectrometer assembly contains a dual-thoriated filament ion source, analyzer assembly, detector with preamplifier, rough and high-vacuum gauging, and the high-vacuum pump. Testing with the 990-dCLD...
Ask for current price. Pfeiffer Vacuum, Balzers HLT-160 portable helium leak detector with turbo pump. Ask about Agilent VS leak detector rentals. Analog (0-10v) and RS232C interface 1 test...
According to Varian the 979 portable helium leak detector is the world's most advanced leak detector available today. Featuring a multi-flow mode vacuum system, high sensitivity is combined with the...
Edwards Active Gauge Controllers (AGC) and Active Gauge Displays (AGD) are modular and can be upgraded by the addition of expansion boards.
Our 938-41 is turbo pumped, cart mounted. This model has a sensitivity (2 x 10-10 atm cc/sec He), and hi-sensitivity at Hi-test port pressures (2 x 10-9 atm...
Please contact us for Inficon deposition rate gauges. They are sold tested with a 90 day warranty, utilizing their existing monitors.
Prices for Brooks vacuum gauges depend upon the number of set points, interface options and number of gauges controlled. For the older style, 270, the base price is $500. Add...
PTB Sales toll free: 866-332-0500
Rebuilt, extra dry scroll optional. Although portable (75 lbs, 34 kg) you will still get the performance of a full sized unit, thanks to the UL 200's 1 x 10E...
See the MKS Instruments replacement product list. There are also many manuals and other information online at MKS. We have MKS throttle valves and MFCs in stock. The price of...
See the MKS Instruments replacement product list. There are also many manuals and other information online at MKS.We have MKS throttle valves and MFCs in stock. The price of these...
Spectron 600T P/N D155-02-000 115 VAC, 60HZ, 10A S/N 201080093T
The Agilent VS leak detector combines the simplicity of two-button operation with advanced expert system intelligence. The state-of-the-art spectrometer and vacuum system design provides powerful capability, enabling a broad range...
The Edwards 600 series leak detector was made by VIC.
The Maxtek MDC 360 is the current model and is able to control up to four single or multi-pocket sources, control and interface with up to four single, dual or...
The MS-17 leak detector used a split sector spectrometer tube. The MS-17 Cee tube eliminates the spurious background under a wide range of pressure.
The MS-90 used a "Vee Tube." detecting one part of helium in 10 million parts or air, or leaks of 10-10 cc/seconds. Even smaller leaks can be detected with...
The Varian 936-65 SP is a versatile leak detector that can be used for a wide variety of test articles. It offers the absolute reliability essential for uninterrupted production testing.
The Varian 947 and 948 leak detectors have single button pass/fall test cycling and automatic spectrometer tuning and calibration. The Contra-Flow vacuum system arrangement uses a valving manifold that has...
The Varian Multi-Gauge is the leader in modular vacuum gauge controllers. Contained within its compact, half-rack, 31/2 inch height is the capability to operate simultaneously up to thirteen vacuum...
The Varian PORTATEST II mass spectrometer leak detection system is controlled from the front panel key pad.
These Hastings thermocouple gauges come with built in cables. The model with a six require the DV-6 tube (yellow band) and with a five require the DV-5 tube.
These Varian gauges come with cables if hard wired. Prices vary with number of set points or options.
This Perkin-Elmer (Ultek) gauge has dual thermistor and ion gauge ports.
We have used and surplus new Leybold Inficon Transpectors, which are residual gas analyzers that provide accurate and reliable data for vacuum process monitoring, process diagnostics and leak detection. We...