PTB Sales, Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC Magnetron The MKS ENI DC magnetron power supply has the same connection and cable configuration as the MDX magnetron. It can be swapped with an MDX with no other... | |
| Polara The ENI Polara 260 is a highly reliable pulsed bipolar power supply for semiconductor chip electroplating applications. Built in diagnostics and internal fail safe memory simplify maintenance requirements and... | |
| RPG The ENI RPG is a Asymmetric bipolar pulsed DC, which contains one power module that provides up to 5kW of pulsed DC. It is designed with a multi-tap output... | |
| Advanced Energy power supplies are sold with a 90 day warranty. | |
| Applied Materials Precision 5000 (P5000) Cryo pumps Dry pumps Power supplies Turbo pumps VAT valves Wafer robots Water chillers Call us for the system components you need. | |
| Features Fast Initial Matching: about 2 seconds Fast Continuous Matching: instantaneous Precise Resolution: about 1% or less reflected power Auto Preset | |
| Many of these HiTek Power power supplies are either surplus new or have had little use. They are made for a high level of stability used in the ion implanter... | |
| Output Impedance Range Each MDX is equipped with a built in impedance matching transformer. These tap-selectable transformers are available in high Z, standard Z or low Z configurations. With the... | |
| PTB Sales toll free: 866-332-0500 | |
| The above listed configurations are only some of what we have available. E-mail support@ptbsales.com with the model number you need and we will reply back with the same or close... | |
| The Advanced Energy E'Wave bipolar pulsed DC power supply improves surface uniformity and reduces additive consumption for the copper-plating phase of dual-damascene process flow (DDPF) applications, giving you a competitive... | |
| The CPI CPW2870A10 is a 460 - 480V compact series DC sputtering power supply with integrated active arc suppression. | |
| The Electronic Measurements Inc. TCR series are SCR phase controlled regulated power supplies. Output is controlled by modulating the conduction angle of the controlled SCRs. Input AC is applied to... | |
| The MDX can be controlled from a variety of attached or remote control panels, an analog/digital connector, or an RS-232 serial data port. The RS-232 (Host) interface provides access to... | |
| The RFG-AZX can be controlled from a variety of attached or remote control panels, an analog/digital connector, or an RFXII-1250 serial data port. The RFXII (Host) interface provides access to... | |
| The Sparc-le 20 3152244-024 clears arcs in 5ms and dramatically reduces the number of hard arcs, resulting in reduced particulates and increased process time. Its small size allows for easy... | |
| These Advanced Energy power supplies are 13.56 MHz sources, sold with a 90 day warranty. |