PTB Sales, Inc. Edwards Turbo Pump Controllers EXC 100L

Description
Note: All controllers are set to 110 to 220V voltage at 50/60 Hz except for the ETC 10000, which is set to 220 to 440V.
Description
Note: All controllers are set to 110 to 220V voltage at 50/60 Hz except for the ETC 10000, which is set to 220 to 440V.

Suppliers

Company
Product
Description
Supplier Links
Edwards Turbo Pump Controllers - EXC 100L - PTB Sales, Inc.
Azusa, CA, United States
Edwards Turbo Pump Controllers
EXC 100L
Edwards Turbo Pump Controllers EXC 100L
Note: All controllers are set to 110 to 220V voltage at 50/60 Hz except for the ETC 10000, which is set to 220 to 440V.

Note: All controllers are set to 110 to 220V voltage at 50/60 Hz except for the ETC 10000, which is set to 220 to 440V.

Supplier's Site

Technical Specifications

  PTB Sales, Inc.
Product Category Mechanical Vacuum Pumps and Systems
Product Number EXC 100L
Product Name Edwards Turbo Pump Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Dry vacuum pumps (Screw type) SHINKO SEIKI - SST200 - Daitron Co., Ltd.
Specs
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
Pumping Speed 82.98 to 98.87 CFM (141 to 168 m³/hr)
View Details
Positive Displacement High Vacuum Blowers - HV Series - Aerzen USA Corp.
Specs
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 106 to 57036 CFM (180 to 97000 m³/hr)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
Technology Rotary Screw
View Details
DS 202 Rotary Vane Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
Pumping Speed 5.82 CFM (9.9 m³/hr)
View Details