Advanced Energy Industries, Inc. Bias and ARC Generator Arc-Bias Solvix

Description
Solvix power supplies are specifically designed to enable advanced, high-tech coatings. New coating capabilities with precision bias generators Industry-leading reliability while powering extremely dynamic ARC processes System optimization with a wide variety of models available Powerful arc discharges, rapid vaporization of target material, and high-energy ions make cathodic arc deposition both powerful and potentially unstable. Available at a range of current levels up to 400 A, Solvix® arc supplies deliver excellent plasma ionization, ion energy, and throughput — with remarkable power and process control. Solvix supplies add an even greater degree of control over film properties, for remarkably hard, dense, durable, adherent films. Benefits Reduced substrate damage and better yield Excellent film density and adhesion Proven reliability and high throughput Adaptability to a wide range of process requirements Efficient installation and support Features Range of current, power, and voltage regulation modes Flexible architecture Air cooling Multiple units configurable for high power requirements High-performance DSP regulator
Datasheet
Description
Solvix power supplies are specifically designed to enable advanced, high-tech coatings. New coating capabilities with precision bias generators Industry-leading reliability while powering extremely dynamic ARC processes System optimization with a wide variety of models available Powerful arc discharges, rapid vaporization of target material, and high-energy ions make cathodic arc deposition both powerful and potentially unstable. Available at a range of current levels up to 400 A, Solvix® arc supplies deliver excellent plasma ionization, ion energy, and throughput — with remarkable power and process control. Solvix supplies add an even greater degree of control over film properties, for remarkably hard, dense, durable, adherent films. Benefits Reduced substrate damage and better yield Excellent film density and adhesion Proven reliability and high throughput Adaptability to a wide range of process requirements Efficient installation and support Features Range of current, power, and voltage regulation modes Flexible architecture Air cooling Multiple units configurable for high power requirements High-performance DSP regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bias and ARC Generator - Arc-Bias Solvix - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Bias and ARC Generator
Arc-Bias Solvix
Bias and ARC Generator Arc-Bias Solvix
Solvix power supplies are specifically designed to enable advanced, high-tech coatings. New coating capabilities with precision bias generators Industry-leading reliability while powering extremely dynamic ARC processes System optimization with a wide variety of models available Powerful arc discharges, rapid vaporization of target material, and high-energy ions make cathodic arc deposition both powerful and potentially unstable. Available at a range of current levels up to 400 A, Solvix® arc supplies deliver excellent plasma ionization, ion energy, and throughput — with remarkable power and process control. Solvix supplies add an even greater degree of control over film properties, for remarkably hard, dense, durable, adherent films. Benefits Reduced substrate damage and better yield Excellent film density and adhesion Proven reliability and high throughput Adaptability to a wide range of process requirements Efficient installation and support Features Range of current, power, and voltage regulation modes Flexible architecture Air cooling Multiple units configurable for high power requirements High-performance DSP regulator

Solvix power supplies are specifically designed to enable advanced, high-tech coatings.

  • New coating capabilities with precision bias generators
  • Industry-leading reliability while powering extremely dynamic ARC processes
  • System optimization with a wide variety of models available

Powerful arc discharges, rapid vaporization of target material, and high-energy ions make cathodic arc deposition both powerful and potentially unstable. Available at a range of current levels up to 400 A, Solvix® arc supplies deliver excellent plasma ionization, ion energy, and throughput — with remarkable power and process control. Solvix supplies add an even greater degree of control over film properties, for remarkably hard, dense, durable, adherent films.

Benefits

  • Reduced substrate damage and better yield
  • Excellent film density and adhesion
  • Proven reliability and high throughput
  • Adaptability to a wide range of process requirements
  • Efficient installation and support

Features

  • Range of current, power, and voltage regulation modes
  • Flexible architecture
  • Air cooling
  • Multiple units configurable for high power requirements
  • High-performance DSP regulator
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number Arc-Bias Solvix
Product Name Bias and ARC Generator
Type DC Power Supply
Form Factor Rack Mount
Applications Cathodic Arc Deposition of Functional, Decorative, and Hard Coatings, Including: TiN, TiCN, ALTiN, ALCrSiN, TiB2, CrN
DC Output Voltage 60.0 to 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500VA Rugged, Industrial Quality Fan Cooled DC/AC Inverter with Sine Wave Output - CSI 500F-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details