Advanced Energy Industries, Inc. DC Power Supply, 1.5 kW MDX

Description
An industry workhorse, the MDX Series diligently serves low-power applications where robust, accurate power delivery is a must. Available in 500 W, 1 kW, and 1.5 kW models Excellent process results with low stored energy Backed by Advanced Energy's Global Service organization Tight regulation, superior arc quenching, and low stored output energy make MDX Series DC power supplies an industry leader. Intended for continuous hard use in a vacuum environment, these rugged power supplies are most commonly used as DC magnetron sputtering drives. They also offer tight regulation as bias supplies in RF sputtering and etching systems. Their compact design makes them the primary choice for laboratory systems. Benefits Tight regulation Improved yield Reduced target burn-in time High reliability Easy maintenance and replacement Features Low stored output energy with adjustable arc suppression time Low ripple Compact design Voltage, current, and power regulation modes Front panel and analog interface control
Datasheet
Description
An industry workhorse, the MDX Series diligently serves low-power applications where robust, accurate power delivery is a must. Available in 500 W, 1 kW, and 1.5 kW models Excellent process results with low stored energy Backed by Advanced Energy's Global Service organization Tight regulation, superior arc quenching, and low stored output energy make MDX Series DC power supplies an industry leader. Intended for continuous hard use in a vacuum environment, these rugged power supplies are most commonly used as DC magnetron sputtering drives. They also offer tight regulation as bias supplies in RF sputtering and etching systems. Their compact design makes them the primary choice for laboratory systems. Benefits Tight regulation Improved yield Reduced target burn-in time High reliability Easy maintenance and replacement Features Low stored output energy with adjustable arc suppression time Low ripple Compact design Voltage, current, and power regulation modes Front panel and analog interface control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply, 1.5 kW - MDX - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
DC Power Supply, 1.5 kW
MDX
DC Power Supply, 1.5 kW MDX
An industry workhorse, the MDX Series diligently serves low-power applications where robust, accurate power delivery is a must. Available in 500 W, 1 kW, and 1.5 kW models Excellent process results with low stored energy Backed by Advanced Energy's Global Service organization Tight regulation, superior arc quenching, and low stored output energy make MDX Series DC power supplies an industry leader. Intended for continuous hard use in a vacuum environment, these rugged power supplies are most commonly used as DC magnetron sputtering drives. They also offer tight regulation as bias supplies in RF sputtering and etching systems. Their compact design makes them the primary choice for laboratory systems. Benefits Tight regulation Improved yield Reduced target burn-in time High reliability Easy maintenance and replacement Features Low stored output energy with adjustable arc suppression time Low ripple Compact design Voltage, current, and power regulation modes Front panel and analog interface control

An industry workhorse, the MDX Series diligently serves low-power applications where robust, accurate power delivery is a must.

  • Available in 500 W, 1 kW, and 1.5 kW models
  • Excellent process results with low stored energy
  • Backed by Advanced Energy's Global Service organization

Tight regulation, superior arc quenching, and low stored output energy make MDX Series DC power supplies an industry leader. Intended for continuous hard use in a vacuum environment, these rugged power supplies are most commonly used as DC magnetron sputtering drives. They also offer tight regulation as bias supplies in RF sputtering and etching systems. Their compact design makes them the primary choice for laboratory systems.

Benefits

  • Tight regulation
  • Improved yield
  • Reduced target burn-in time
  • High reliability
  • Easy maintenance and replacement

Features

  • Low stored output energy with adjustable arc suppression time
  • Low ripple
  • Compact design
  • Voltage, current, and power regulation modes
  • Front panel and analog interface control
Supplier's Site Datasheet
DC Power Supply, 500 kW - MDX - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
DC Power Supply, 500 kW
MDX
DC Power Supply, 500 kW MDX
An industry workhorse, the MDX Series diligently serves low-power applications where robust, accurate power delivery is a must. Available in 500 W, 1 kW, and 1.5 kW models Excellent process results with low stored energy Backed by Advanced Energy's Global Service organization Tight regulation, superior arc quenching, and low stored output energy make MDX Series DC power supplies an industry leader. Intended for continuous hard use in a vacuum environment, these rugged power supplies are most commonly used as DC magnetron sputtering drives. They also offer tight regulation as bias supplies in RF sputtering and etching systems. Their compact design makes them the primary choice for laboratory systems. Benefits Tight regulation Improved yield Reduced target burn-in time High reliability Easy maintenance and replacement Features Low stored output energy with adjustable arc suppression time Low ripple Compact design Voltage, current, and power regulation modes Front panel and analog interface control

An industry workhorse, the MDX Series diligently serves low-power applications where robust, accurate power delivery is a must.

  • Available in 500 W, 1 kW, and 1.5 kW models
  • Excellent process results with low stored energy
  • Backed by Advanced Energy's Global Service organization

Tight regulation, superior arc quenching, and low stored output energy make MDX Series DC power supplies an industry leader. Intended for continuous hard use in a vacuum environment, these rugged power supplies are most commonly used as DC magnetron sputtering drives. They also offer tight regulation as bias supplies in RF sputtering and etching systems. Their compact design makes them the primary choice for laboratory systems.

Benefits

  • Tight regulation
  • Improved yield
  • Reduced target burn-in time
  • High reliability
  • Easy maintenance and replacement

Features

  • Low stored output energy with adjustable arc suppression time
  • Low ripple
  • Compact design
  • Voltage, current, and power regulation modes
  • Front panel and analog interface control
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc. Advanced Energy Industries, Inc.
Product Category Power Supplies Power Supplies
Product Number MDX MDX
Product Name DC Power Supply, 1.5 kW DC Power Supply, 500 kW
Type DC Power Supply; Plasma Power Supply DC Power Supply; Plasma Power Supply
Applications Instrumentation Instrumentation
Operating Temperature 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F)
DC Output Voltage 500.0 to 1300.0 volts
DC Output Power 1000 to 1500 watts 500 to 2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details