Schmersal Inc. Datasheets for Mechanical Safety Interlock Switches

Mechanical safety interlock switches couple a moveable guard door with the power source of the hazard. When the guard door is opened, the power is isolated, ensuring that the machine does not pose a hazard while an operator requires access.
Mechanical Safety Interlock Switches: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Actuating head rotated by 180° Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 thermoplastic enclosure with foldable latching cover Simple and quick...
Actuating head rotated by 180° Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 with brass roller Metal enclosure Simple and quick to...
Actuating head rotated by 90° plastic roller Ø 9,5 mm Metal enclosure Design to EN 50047 Simple and quick to adjust the control elements by 45°. LED version available
Actuating head rotated by 90° Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 plastic roller Ø 9,5 mm Metal enclosure Design to...
Actuating head rotated by 90° Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 thermoplastic enclosure with foldable latching cover cable entry 2...
Actuating head rotated by 90° Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 thermoplastic enclosure with foldable latching cover Simple and quick...
Actuating head rotated by 90° Quick connection technology as connection terminals rotated by 45° Cable entry M16 x 1.5 thermoplastic enclosure with foldable latching cover Simple and quick to adjust...
connector plug M12, 4-pole thermoplastic enclosure with foldable latching cover Simple and quick to adjust the control elements by 45°. Design to EN 50041 Lever angle adjustable in 15° steps...
connector plug M12, 4-pole thermoplastic enclosure with foldable latching cover Simple and quick to adjust the control elements by 45°. Design to EN 50047 LED version available
connector plug M12, 4-pole with stainless steel roll thermoplastic enclosure with foldable latching cover Simple and quick to adjust the control elements by 45°. Design to EN 50041 LED version...
connector plug M12, bottom, 4-pole thermoplastic enclosure with foldable latching cover Simple and quick to adjust the control elements by 45°. Design to EN 50047 LED version available
Cover screw made of stainless steel Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 Metal enclosure Simple and quick to adjust the...
Cover screw made of stainless steel Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 with brass roller Metal enclosure Simple and quick...
LED version available Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 thermoplastic enclosure with foldable latching cover Simple and quick to adjust...
LED version available thermoplastic enclosure with foldable latching cover Simple and quick to adjust the control elements by 45°. Design to EN 50041
Lever angle adjustable in 15° steps Actuator heads can be repositioned by 8 x 45° Metal enclosure Design to EN 50047 Simple and quick to adjust the control elements by...
Lever angle adjustable in 15° steps Simple and quick to adjust the control elements by 45°. thermoplastic enclosure with foldable latching cover Design to EN 50047 length adjustable in 2...
Lever length 28 mm Metal enclosure Design to EN 50047 LED version available
M12 connector with B-coding plastic roller Ø 9,5 mm Metal enclosure Design to EN 50047 Simple and quick to adjust the control elements by 45°. LED version available
Metal enclosure Design to EN 50047 LED version available
Metal enclosure Design to EN 50047 LED version available with stainless steel roll
Metal enclosure Design to EN 50047 Plastic actuating element Diameter actuating element 6 mm LED version available
Metal enclosure Design to EN 50047 Simple and quick to adjust the control elements by 45°. Lever angle adjustable in 15° steps Actuator heads can be repositioned by 8 x...
Metal enclosure Simple and quick to adjust the control elements by 45°. Design to EN 50041 LED version available
Metal enclosure Simple and quick to adjust the control elements by 45°. Design to EN 50041 LED version available Plastic actuating element
Metal enclosure Simple and quick to adjust the control elements by 45°. Design to EN 50041 LED version available with stainless steel roll
Metal enclosure Simple and quick to adjust the control elements by 45°. Design to EN 50041 Lever angle adjustable in 15° steps length adjustable in 2 mm steps LED version...
only for positioning tasks Lever angle adjustable in 15° steps Metal enclosure Design to EN 50047 Simple and quick to adjust the control elements by 45°. Plastic actuating element Diameter...
only for positioning tasks Steel rod Design to EN 50047 LED version available Lever angle adjustable in 15° steps Simple and quick to adjust the control elements by 45°. Diameter...
only for positioning tasks thermoplastic enclosure with foldable latching cover cable entry 2 x M20 x 1,5 Design to EN 50047 LED version available Spring rod
plastic roller Ø 9,5 mm Metal enclosure Design to EN 50047 Simple and quick to adjust the control elements by 45°. LED version available
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 Design to EN 50047 LED version available only for positioning tasks Lever angle adjustable...
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 Lever angle adjustable in 15° steps Actuator heads can be repositioned by 8 x...
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 Lever angle adjustable in 15° steps Simple and quick to adjust the control elements...
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 Lever length 24 to 66 mm Lever angle adjustable in 15° steps Simple and...
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 Metal enclosure Design to EN 50047 LED version available
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 Metal enclosure Design to EN 50047 LED version available with spacer sleeve to the...
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 Metal enclosure Design to EN 50047 LED version available with stainless steel roll
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 Metal enclosure Design to EN 50047 Plastic actuating element Diameter actuating element 6 mm...
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 Metal enclosure Design to EN 50047 Simple and quick to adjust the control elements...
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 Metal enclosure Simple and quick to adjust the control elements by 45°. Design to...
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 only for positioning tasks Lever angle adjustable in 15° steps Metal enclosure Design to...
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 only for positioning tasks Lever angle adjustable in 15° steps Simple and quick to...
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 plastic roller Ø 9,5 mm Metal enclosure Design to EN 50047 Simple and quick...
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 plastic roller Ø 9,5 mm thermoplastic enclosure with foldable latching cover Simple and quick...
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 Stainless steel plunger Ø 10.3 mm thermoplastic enclosure with foldable latching cover Simple and...
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 thermoplastic enclosure with foldable latching cover cable entry 2 x M20 x 1,5 Design...
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 thermoplastic enclosure with foldable latching cover Simple and quick to adjust the control elements...
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 with brass roller Metal enclosure Simple and quick to adjust the control elements by...
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 with brass roller thermoplastic enclosure with foldable latching cover Simple and quick to adjust...
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 with rubber roller 50 mm diameter Metal enclosure Simple and quick to adjust the...
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 with rubber roller 50 mm diameter thermoplastic enclosure with foldable latching cover Simple and...
Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 with stainless steel roll Design to EN 50047 Simple and quick to adjust the...
Quick connection technology as connection terminals rotated by 45° Cable entry M16 x 1.5 Lever angle adjustable in 15° steps Simple and quick to adjust the control elements by 45°.
Quick connection technology as connection terminals rotated by 45° Cable entry M16 x 1.5 Metal enclosure Design to EN 50047 Plastic actuating element Diameter actuating element 6 mm LED version...
Quick connection technology as connection terminals rotated by 45° Cable entry M16 x 1.5 only for positioning tasks Lever angle adjustable in 15° steps Simple and quick to adjust the...
Quick connection technology as connection terminals rotated by 45° Cable entry M16 x 1.5 thermoplastic enclosure with foldable latching cover Simple and quick to adjust the control elements by 45°.
Roller diameter 25 mm thermoplastic enclosure with foldable latching cover Simple and quick to adjust the control elements by 45°. Design to EN 50041 LED version available
Status display Metal enclosure Simple and quick to adjust the control elements by 45°. Design to EN 50041 Lever angle adjustable in 15° steps length adjustable in 2 mm steps...
temperature resistant to -40°C Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 Stainless steel roller Ø 9,5 mm Metal enclosure Design to...
temperature resistant to -40°C with brass roller Lever length 28 mm Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 Metal enclosure Design...
thermoplastic enclosure with foldable latching cover Simple and quick to adjust the control elements by 45°. cable entry 2 x M20 x 1,5 Design to EN 50047 LED version available...
thermoplastic enclosure with foldable latching cover Simple and quick to adjust the control elements by 45°. Design to EN 50041 LED version available
thermoplastic enclosure with foldable latching cover Simple and quick to adjust the control elements by 45°. Design to EN 50041 Lever angle adjustable in 15° steps length adjustable in 2...
thermoplastic enclosure with foldable latching cover Simple and quick to adjust the control elements by 45°. Design to EN 50047 Actuation from bottom parallel to the switch, therefore only suitable...
thermoplastic enclosure with foldable latching cover Simple and quick to adjust the control elements by 45°. Design to EN 50047 LED version available
thermoplastic enclosure with foldable latching cover Simple and quick to adjust the control elements by 45°. Design to EN 50047 plastic roller Ø 9,5 mm LED version available
with brass roller Metal enclosure Simple and quick to adjust the control elements by 45°. Design to EN 50041 LED version available
with brass roller Metal enclosure Simple and quick to adjust the control elements by 45°. Design to EN 50041 Lever angle adjustable in 15° steps length adjustable in 2 mm...
with brass roller Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 Metal enclosure Design to EN 50047 LED version available
with LED thermoplastic enclosure with foldable latching cover Simple and quick to adjust the control elements by 45°. Design to EN 50041
with neoprene-bellows (LABS free) Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5 Metal enclosure Design to EN 50047 Plastic actuating element Diameter...

<< Prev Next >>