The ORCA-Fusion BT camera is a back-illuminated sCMOS detector optimized for low-light microscopy, featuring a 2304 × 2304 pixel sensor with 6.5 µm pixel pitch and a 14.976 mm × 14.976 mm active area. It delivers ultra-low readout noise of 0.7 electrons RMS in ultra quiet scan mode and 95% quantum efficiency at 550 nm. Frame rates reach up to 89.1 fps at full resolution with CoaXPress, and it supports 16-bit, 12-bit, and 8-bit output. Cooling reduces dark current to 1.0 electron/pixel/secon
See what you’ve been missing
The ORCA®-Fusion BT camera is the pinnacle of scientific CMOS (sCMOS) performance. The specifications are without compromise: ultra-low readout noise, CCD-like uniformity, fast frame rates and back-thinned enabled high QE. But the beauty of the ORCA-Fusion BT is what this combination of exceptional photon detection and collection can do for you. See the dimmest whisper of signal, acquire visually stunning, high S/N images from the fewest photons, capture previously unresolved temporal events and perform computational methods with confidence. The ORCA-Fusion BT is the camera that makes the difficult experiments easy and previously impossible experiments possible.
ORCA is a registered trademark of Hamamatsu Photonics K.K. (China, EU, France, Germany, Japan, UK, USA).
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | CMOS Cameras |
| Product Number | C15440-20UP |
| Product Name | sCMOS cameras |
| Lens Mount | C-Mount; F-Mount |