ControlAir LLC Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Superior filtration with high flow and minimal pressure drop The FA10 Coalescing Filter provides uperior filtration while allowing for high ow with minimum pressure drop. The polycarbonate bowl allows for... | |
| he Type 7100 is designed for applications that require the highest level of regulation accuracy and repeatability with high forward and reverse flow capacity. Relief capacity up to 80 scfm... | |
| The ControlAir Type 400 is a general purpose regulator designed to provide reliable performance under variable operating conditions. This quality unit is ideal as an economical alternative for control of... | |
| The ControlAir Type-100M Motorized Air Pressure Regulator is designed to provide precise pneumatic control by use of an electrical signal. This highly accurate device is well suited for pneumatic control... | |
| The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these... | |
| The Type 100 is a high precision, multi-stage pressure regulator. This pressure controller provides the highest level of regulation accuracy and repeatability available. The Type 100 is ideal for applications... | |
| The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type... | |
| The Type 1230 is a pressure-reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas or an assortment of other inert gases. The Type 1230 utilizes a... | |
| The Type 330/335/340 Series of Instrument Air Filter Regulators and Air Regulators are designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment in a... | |
| The Type 350/360/370SS series of stainless steel regulators, filter regulators and filters are designed to stand up to the harshest environments while providing highly accurate pressure regulation. Proven 316 stainless... | |
| The Type 3500 provides a low cost, dependable regulator to reduce inlet pressures from as high as 6000 psig (413 BAR) down to working pressures ranging between 0 and 225... | |
| The Type 380/390SS stainless steel filter regulator series is designed for demanding applications that require stable, accurate pressure regulation and high flow capacity. Corrosion resistant 316L stainless steel housing, trim... | |
| The Type 480V vacuum regulator provides precise control up to full vacuum. The push type locking knob provides smooth adjustment. The standard bracket and integral panel nut allows for versatile... | |
| The Type 700 is designed for applications that require high flow capacity and accurate process control. A poppet valve which is balanced by utilizing a rolling diaphragm insures a constant... | |
| The Type 7000 regulator provides high flow capacity while maintaining high accuracy, low droop and precise adjustment during variable high flow conditions. Multiple port size options and rugged construction make... | |
| The Type 7200BP Back Pressure Regulator is a high flow, highly accurate and repeatable pneumatic relief valve with an adjustable set point. It is a normally closed valve that will... | |
| The Type-300 Instrument Air Filter Regulator is designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment. This filter regulator has been proven to provide... | |
| The Type-310 NACE Filter Regulator incorporates all of the operating features of the Type-300 filter regulator, but is constructed of materials that meet NACE specification #MR-01-75 for sulfide stress cracking. | |
| The Type-700BP Back Pressure Regulator is a high flow, highly accurate pneumatic relief valve with an adjustable set point. It's primary function is to provide protection against over pressurization in... | |
| The Type-800 is a compact air regulator that supplies precise air pressure control for applications where space is limited. This high quality unit, available in five pressure ranges up to... | |
| This pressure regulator provides the highest level of regulation accuracy and repeatability available in a compact, lightweight housing. A force balanced pilot control maintains output pressure to within 0.05 psig... |