ControlAir LLC Miniature Water Pressure Regulator Type-860

Description
The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water pressure control applications. The highly sensitive diaphragm-operated design delivers accurate downstream pressure by eliminating the problems caused by sticking in piston designs utilized by competitors. A molded rubber supply valve provides accurate regulation and prevents leakage. The Type-850/860 is recommended for use in any industrial application that requires water or air pressure regulation and low cost. The Type-870 is designed for use in potable water systems. Materials in contact with water are approved by National Sanitation Foundation (NSF) or the Food and Drug Administration (FDA) for use in potable water systems. Elastomers in the Type-870 are food grade.
Datasheet
Description
The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water pressure control applications. The highly sensitive diaphragm-operated design delivers accurate downstream pressure by eliminating the problems caused by sticking in piston designs utilized by competitors. A molded rubber supply valve provides accurate regulation and prevents leakage. The Type-850/860 is recommended for use in any industrial application that requires water or air pressure regulation and low cost. The Type-870 is designed for use in potable water systems. Materials in contact with water are approved by National Sanitation Foundation (NSF) or the Food and Drug Administration (FDA) for use in potable water systems. Elastomers in the Type-870 are food grade.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Water Pressure Regulator - Type-860 - ControlAir LLC
Amherst, NH, USA
Miniature Water Pressure Regulator
Type-860
Miniature Water Pressure Regulator Type-860
The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water pressure control applications. The highly sensitive diaphragm-operated design delivers accurate downstream pressure by eliminating the problems caused by sticking in piston designs utilized by competitors. A molded rubber supply valve provides accurate regulation and prevents leakage. The Type-850/860 is recommended for use in any industrial application that requires water or air pressure regulation and low cost. The Type-870 is designed for use in potable water systems. Materials in contact with water are approved by National Sanitation Foundation (NSF) or the Food and Drug Administration (FDA) for use in potable water systems. Elastomers in the Type-870 are food grade.

The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water pressure control applications. The highly sensitive diaphragm-operated design delivers accurate downstream pressure by eliminating the problems caused by sticking in piston designs utilized by competitors. A molded rubber supply valve provides accurate regulation and prevents leakage.

The Type-850/860 is recommended for use in any industrial application that requires water or air pressure regulation and low cost. The Type-870 is designed for use in potable water systems. Materials in contact with water are approved by National Sanitation Foundation (NSF) or the Food and Drug Administration (FDA) for use in potable water systems. Elastomers in the Type-870 are food grade.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Industrial Valves
Product Number Type-860
Product Name Miniature Water Pressure Regulator
Primary Material Electro less Nickel Plated Zinc
Media Water; Air; Compressed Air
Valve Size 0.12 to 0.25 inch (3.17 to 6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 2 5 4 - 121467030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 3.15 inch (80.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 138567316 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVC-U; PE
Valve Size 11.30 inch (287.00 mm)
View Details
Pneumatically Actuated Brass Valve - PHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze; Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Adjustable Cracking Pressure Check Valve - CKVA - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details