ControlAir LLC Precision Air Back Pressure Regulator Type 700BP

Description
The Type-700BP Back Pressure Regulator is a high flow, highly accurate pneumatic relief valve with an adjustable set point. It's primary function is to provide protection against over pressurization in the downstream portion of a pneumatic system. This precision unit is capable of handling flows up to 50 SCFM. A rolling diaphragm provides the sensitivity that causes the Type-700BP to vent to atmosphere in response to the slightest upstream changes.
Datasheet
Description
The Type-700BP Back Pressure Regulator is a high flow, highly accurate pneumatic relief valve with an adjustable set point. It's primary function is to provide protection against over pressurization in the downstream portion of a pneumatic system. This precision unit is capable of handling flows up to 50 SCFM. A rolling diaphragm provides the sensitivity that causes the Type-700BP to vent to atmosphere in response to the slightest upstream changes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Air Back Pressure Regulator - Type 700BP - ControlAir LLC
Amherst, NH, USA
Precision Air Back Pressure Regulator
Type 700BP
Precision Air Back Pressure Regulator Type 700BP
The Type-700BP Back Pressure Regulator is a high flow, highly accurate pneumatic relief valve with an adjustable set point. It's primary function is to provide protection against over pressurization in the downstream portion of a pneumatic system. This precision unit is capable of handling flows up to 50 SCFM. A rolling diaphragm provides the sensitivity that causes the Type-700BP to vent to atmosphere in response to the slightest upstream changes.

The Type-700BP Back Pressure Regulator is a high flow, highly accurate pneumatic relief valve with an adjustable set point. It's primary function is to provide protection against over pressurization in the downstream portion of a pneumatic system. This precision unit is capable of handling flows up to 50 SCFM. A rolling diaphragm provides the sensitivity that causes the Type-700BP to vent to atmosphere in response to the slightest upstream changes.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Industrial Valves
Product Number Type 700BP
Product Name Precision Air Back Pressure Regulator
Primary Material Aluminum; Diecast Aluminum Alloy
Media Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 121210015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.57 inch (40.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543087 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Pneumatically Actuated Bronze Valve - PVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Ultra-Miniature Pressure Relief Valve - RV-MLS - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details