ControlAir LLC Miniature Potable Water Pressure Regulator Type-870

Description
The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water pressure control applications. The highly sensitive diaphragm-operated design delivers accurate downstream pressure by eliminating the problems caused by sticking in piston designs utilized by competitors. A molded rubber supply valve provides accurate regulation and prevents leakage. The Type-850/860 is recommended for use in any industrial application that requires water or air pressure regulation and low cost. The Type-870 is designed for use in potable water systems. Materials in contact with water are approved by National Sanitation Foundation (NSF) or the Food and Drug Administration (FDA) for use in potable water systems. Elastomers in the Type-870 are food grade.
Datasheet
Description
The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water pressure control applications. The highly sensitive diaphragm-operated design delivers accurate downstream pressure by eliminating the problems caused by sticking in piston designs utilized by competitors. A molded rubber supply valve provides accurate regulation and prevents leakage. The Type-850/860 is recommended for use in any industrial application that requires water or air pressure regulation and low cost. The Type-870 is designed for use in potable water systems. Materials in contact with water are approved by National Sanitation Foundation (NSF) or the Food and Drug Administration (FDA) for use in potable water systems. Elastomers in the Type-870 are food grade.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Potable Water Pressure Regulator - Type-870 - ControlAir LLC
Amherst, NH, USA
Miniature Potable Water Pressure Regulator
Type-870
Miniature Potable Water Pressure Regulator Type-870
The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water pressure control applications. The highly sensitive diaphragm-operated design delivers accurate downstream pressure by eliminating the problems caused by sticking in piston designs utilized by competitors. A molded rubber supply valve provides accurate regulation and prevents leakage. The Type-850/860 is recommended for use in any industrial application that requires water or air pressure regulation and low cost. The Type-870 is designed for use in potable water systems. Materials in contact with water are approved by National Sanitation Foundation (NSF) or the Food and Drug Administration (FDA) for use in potable water systems. Elastomers in the Type-870 are food grade.

The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water pressure control applications. The highly sensitive diaphragm-operated design delivers accurate downstream pressure by eliminating the problems caused by sticking in piston designs utilized by competitors. A molded rubber supply valve provides accurate regulation and prevents leakage.

The Type-850/860 is recommended for use in any industrial application that requires water or air pressure regulation and low cost. The Type-870 is designed for use in potable water systems. Materials in contact with water are approved by National Sanitation Foundation (NSF) or the Food and Drug Administration (FDA) for use in potable water systems. Elastomers in the Type-870 are food grade.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Industrial Valves
Product Number Type-870
Product Name Miniature Potable Water Pressure Regulator
Primary Material NSF Electrodeposited Chromium Plated Zinc
Media Water; Potable Water
Valve Size 0.12 to 0.25 inch (3.17 to 6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 121526005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514664 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Pneumatically Actuated 3-Way Ball Valve - PYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Single Stage Piston Regulator - PR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] -- 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details