ControlAir LLC Regulator/Coalescing Filter Combo Type FA12

Description
Superior filtration with high flow and minimal pressure drop The FA10 Coalescing Filter provides uperior filtration while allowing for high ow with minimum pressure drop. The polycarbonate bowl allows for visual indication of the filtered liquid level. The quick release lock on the drain bowl allows for fast and easy replacement of the filter element.
Datasheet
Description
Superior filtration with high flow and minimal pressure drop The FA10 Coalescing Filter provides uperior filtration while allowing for high ow with minimum pressure drop. The polycarbonate bowl allows for visual indication of the filtered liquid level. The quick release lock on the drain bowl allows for fast and easy replacement of the filter element.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Regulator/Coalescing Filter Combo - Type FA12 - ControlAir LLC
Amherst, NH, USA
Regulator/Coalescing Filter Combo
Type FA12
Regulator/Coalescing Filter Combo Type FA12
Superior filtration with high flow and minimal pressure drop The FA10 Coalescing Filter provides uperior filtration while allowing for high ow with minimum pressure drop. The polycarbonate bowl allows for visual indication of the filtered liquid level. The quick release lock on the drain bowl allows for fast and easy replacement of the filter element.

Superior filtration with high flow and minimal pressure drop

The FA10 Coalescing Filter provides uperior filtration while allowing for high ow with minimum pressure drop. The polycarbonate bowl allows for visual indication of the filtered liquid level. The quick release lock on
the drain bowl allows for fast and easy replacement of the filter element.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Industrial Valves
Product Number Type FA12
Product Name Regulator/Coalescing Filter Combo
Primary Material Aluminum
Media Air
Valve Size 0.12 to 0.25 inch (3.17 to 6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1212030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 3.00 inch (76.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303103 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
View Details
Pneumatically Actuated Stainless Steel Ball Valve - P2S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
10-32 Inlet Thread Needle Valve - NV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Needle
Primary Material Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details