ControlAir LLC Motorized Precision Air Pressure Regulator Type 100M

Description
The ControlAir Type-100M Motorized Air Pressure Regulator is designed to provide precise pneumatic control by use of an electrical signal. This highly accurate device is well suited for pneumatic control of a system from a remote location. Utilizing two tandem synchronous AC Motors, each having it's own set of leads, but operating through a single output shaft, direction of rotation is dependent of which set of leads power is applied to. The motor is coupled to ControlAir's Type-100, which is a high precision, multi-stage air pressure regulator with low power requirements. OPERATION: When no electrical power is supplied the regulator maintains a precise set point despite variable supply pressure conditions and flow rates. When power is applied to the motor the regulator pressure output changes intermittently.
Datasheet
Description
The ControlAir Type-100M Motorized Air Pressure Regulator is designed to provide precise pneumatic control by use of an electrical signal. This highly accurate device is well suited for pneumatic control of a system from a remote location. Utilizing two tandem synchronous AC Motors, each having it's own set of leads, but operating through a single output shaft, direction of rotation is dependent of which set of leads power is applied to. The motor is coupled to ControlAir's Type-100, which is a high precision, multi-stage air pressure regulator with low power requirements. OPERATION: When no electrical power is supplied the regulator maintains a precise set point despite variable supply pressure conditions and flow rates. When power is applied to the motor the regulator pressure output changes intermittently.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Precision Air Pressure Regulator - Type 100M - ControlAir LLC
Amherst, NH, USA
Motorized Precision Air Pressure Regulator
Type 100M
Motorized Precision Air Pressure Regulator Type 100M
The ControlAir Type-100M Motorized Air Pressure Regulator is designed to provide precise pneumatic control by use of an electrical signal. This highly accurate device is well suited for pneumatic control of a system from a remote location. Utilizing two tandem synchronous AC Motors, each having it's own set of leads, but operating through a single output shaft, direction of rotation is dependent of which set of leads power is applied to. The motor is coupled to ControlAir's Type-100, which is a high precision, multi-stage air pressure regulator with low power requirements. OPERATION: When no electrical power is supplied the regulator maintains a precise set point despite variable supply pressure conditions and flow rates. When power is applied to the motor the regulator pressure output changes intermittently.

The ControlAir Type-100M Motorized Air Pressure Regulator is designed to provide precise pneumatic control by use of an electrical signal. This highly accurate device is well suited for pneumatic control of a system from a remote location. Utilizing two tandem synchronous AC Motors, each having it's own set of leads, but operating through a single output shaft, direction of rotation is dependent of which set of leads power is applied to. The motor is coupled to ControlAir's Type-100, which is a high precision, multi-stage air pressure regulator with low power requirements.

OPERATION:

When no electrical power is supplied the regulator maintains a precise set point despite variable supply pressure conditions and flow rates. When power is applied to the motor the regulator pressure output changes intermittently.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Industrial Valves
Product Number Type 100M
Product Name Motorized Precision Air Pressure Regulator
Media Air
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Manual - 1174012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 1.25 inch (31.75 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375508 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 5.71 inch (145.00 mm)
View Details
Pneumatically Actuated Stainless Steel Ball Valve - P2S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
5mm Hex Body, Duckbill Check Valve - CKV-M3 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details