ControlAir LLC High Flow Gas Pressure Regulator Type 1227

Description
The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi up to 150 psi and can be ordered with a variety of orifice sizes and materials providing application flexibility in the oil and gas industries. Features • 1′ or 2′ body size • Wide range of orifice sizes for different flow capacities • Guarded against unwanted set point adjustment with tamper-proof cap • Trim can be replaced without disconnecting regulator from the system • Can be re-arranged into multiple orientations for difficult installations with limited maneuverability • Superior Sensitivity • NACE MR0175 construction available • Assembled and Tested in the USA
Datasheet
Description
The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi up to 150 psi and can be ordered with a variety of orifice sizes and materials providing application flexibility in the oil and gas industries. Features • 1′ or 2′ body size • Wide range of orifice sizes for different flow capacities • Guarded against unwanted set point adjustment with tamper-proof cap • Trim can be replaced without disconnecting regulator from the system • Can be re-arranged into multiple orientations for difficult installations with limited maneuverability • Superior Sensitivity • NACE MR0175 construction available • Assembled and Tested in the USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Flow Gas Pressure Regulator - Type 1227 - ControlAir LLC
Amherst, NH, USA
High Flow Gas Pressure Regulator
Type 1227
High Flow Gas Pressure Regulator Type 1227
The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi up to 150 psi and can be ordered with a variety of orifice sizes and materials providing application flexibility in the oil and gas industries. Features • 1′ or 2′ body size • Wide range of orifice sizes for different flow capacities • Guarded against unwanted set point adjustment with tamper-proof cap • Trim can be replaced without disconnecting regulator from the system • Can be re-arranged into multiple orientations for difficult installations with limited maneuverability • Superior Sensitivity • NACE MR0175 construction available • Assembled and Tested in the USA

The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi up to 150 psi and can be ordered with a variety of orifice sizes and materials providing application flexibility in the oil and gas industries.

Features
• 1″ or 2″ body size
• Wide range of orifice sizes for different flow capacities
• Guarded against unwanted set point adjustment with tamper-proof cap
• Trim can be replaced without disconnecting regulator from the system
• Can be re-arranged into multiple orientations for difficult installations with limited
maneuverability
• Superior Sensitivity
• NACE MR0175 construction available
• Assembled and Tested in the USA

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Industrial Valves
Product Number Type 1227
Product Name High Flow Gas Pressure Regulator
Primary Material Steel
Media Gas; Natural Gas; Sour Gas; Air; Compressed Air
Valve Size 1.00 to 2.00 inch (25.40 to 50.80 mm)
Maximum Pressure 2000.00 psi (1408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1225020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details
M3 Thread Non-Venting, Slide Sleeve Valve - M3SV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
EM Series Electronic Valve - EM-2 - Clippard
Specs
Valve Type Control Valve
Media Gas; Oxygen, Inert Gas; Air; Compressed Air
Number of Ports 2
View Details