ControlAir LLC Stainless Steel Filter Regulator Type-390SS

Description
The Type 380/390SS stainless steel filter regulator series is designed for demanding applications that require stable, accurate pressure regulation and high flow capacity. Corrosion resistant 316L stainless steel housing, trim and filter assemblies make this series adaptable to offshore and other harsh environments. Large porting ensures stable and repeatable output pressures, even during wide supply pressure variations from large volume valve actuators. Oversized valving helps the units achieve high flow rates with minimal pressure drop. Specifications Output Range psig (bar) 0-30 (0-2), 0-60 (0-4), 0-100 (0-7), 0-150 (0-10), 0-200 (0-14) Maximum Supply Pressure 290 psig (20.0 BAR) Maximum Flow Coefficients (Cv) 3/4": 6.0 1": 7.0 Flow Capacity: 100 psig (7 BAR) supply, 20 psig (1.4 BAR) output 3/4": 350 scfm (9,905 NL/min) 1": 400 scfm (11,320 NL/min) Exhaust Capacity 2.0 scfm (56.6 NL/min), downstream pressure 10 psig (0.7 bar) above set point Air Consumption 4 scfh (2 NL/min) maximum Operating Temperatures -40° F to +200° F (-40° C to +93° C) Operating Media Air, inert gas, sweet (natural gas) Porting Inlet/Outlet: 3/4" NPT or 1" NPT Gauge (2): 1/4" NPT Exhaust: 1/8" NPT Filtration Type-380: 40 micron standard, 5 micron option Type-390: N/A Weight Type-380: 16.6 lbs (7.5 kg) Type-390: 14.5 lbs (6.6 kg) Materials 316L stainless steel: body, bonnet, filter Nitrile: diaphragm, seals Inconel: valve spring
Datasheet
Description
The Type 380/390SS stainless steel filter regulator series is designed for demanding applications that require stable, accurate pressure regulation and high flow capacity. Corrosion resistant 316L stainless steel housing, trim and filter assemblies make this series adaptable to offshore and other harsh environments. Large porting ensures stable and repeatable output pressures, even during wide supply pressure variations from large volume valve actuators. Oversized valving helps the units achieve high flow rates with minimal pressure drop. Specifications Output Range psig (bar) 0-30 (0-2), 0-60 (0-4), 0-100 (0-7), 0-150 (0-10), 0-200 (0-14) Maximum Supply Pressure 290 psig (20.0 BAR) Maximum Flow Coefficients (Cv) 3/4": 6.0 1": 7.0 Flow Capacity: 100 psig (7 BAR) supply, 20 psig (1.4 BAR) output 3/4": 350 scfm (9,905 NL/min) 1": 400 scfm (11,320 NL/min) Exhaust Capacity 2.0 scfm (56.6 NL/min), downstream pressure 10 psig (0.7 bar) above set point Air Consumption 4 scfh (2 NL/min) maximum Operating Temperatures -40° F to +200° F (-40° C to +93° C) Operating Media Air, inert gas, sweet (natural gas) Porting Inlet/Outlet: 3/4" NPT or 1" NPT Gauge (2): 1/4" NPT Exhaust: 1/8" NPT Filtration Type-380: 40 micron standard, 5 micron option Type-390: N/A Weight Type-380: 16.6 lbs (7.5 kg) Type-390: 14.5 lbs (6.6 kg) Materials 316L stainless steel: body, bonnet, filter Nitrile: diaphragm, seals Inconel: valve spring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Filter Regulator - Type-390SS - ControlAir LLC
Amherst, NH, USA
Stainless Steel Filter Regulator
Type-390SS
Stainless Steel Filter Regulator Type-390SS
The Type 380/390SS stainless steel filter regulator series is designed for demanding applications that require stable, accurate pressure regulation and high flow capacity. Corrosion resistant 316L stainless steel housing, trim and filter assemblies make this series adaptable to offshore and other harsh environments. Large porting ensures stable and repeatable output pressures, even during wide supply pressure variations from large volume valve actuators. Oversized valving helps the units achieve high flow rates with minimal pressure drop. Specifications Output Range psig (bar) 0-30 (0-2), 0-60 (0-4), 0-100 (0-7), 0-150 (0-10), 0-200 (0-14) Maximum Supply Pressure 290 psig (20.0 BAR) Maximum Flow Coefficients (Cv) 3/4": 6.0 1": 7.0 Flow Capacity: 100 psig (7 BAR) supply, 20 psig (1.4 BAR) output 3/4": 350 scfm (9,905 NL/min) 1": 400 scfm (11,320 NL/min) Exhaust Capacity 2.0 scfm (56.6 NL/min), downstream pressure 10 psig (0.7 bar) above set point Air Consumption 4 scfh (2 NL/min) maximum Operating Temperatures -40° F to +200° F (-40° C to +93° C) Operating Media Air, inert gas, sweet (natural gas) Porting Inlet/Outlet: 3/4" NPT or 1" NPT Gauge (2): 1/4" NPT Exhaust: 1/8" NPT Filtration Type-380: 40 micron standard, 5 micron option Type-390: N/A Weight Type-380: 16.6 lbs (7.5 kg) Type-390: 14.5 lbs (6.6 kg) Materials 316L stainless steel: body, bonnet, filter Nitrile: diaphragm, seals Inconel: valve spring

The Type 380/390SS stainless steel filter regulator series is designed for demanding applications that require stable, accurate pressure regulation and high flow capacity. Corrosion resistant 316L stainless steel housing, trim and filter assemblies make this series adaptable to offshore and other harsh environments. Large porting ensures stable and repeatable output pressures, even during wide supply pressure variations from large volume valve actuators. Oversized valving helps the units achieve high flow rates with minimal pressure drop.

Specifications

Output Range
psig (bar)
0-30 (0-2), 0-60 (0-4), 0-100 (0-7),
0-150 (0-10), 0-200 (0-14)
Maximum Supply Pressure290 psig (20.0 BAR)
Maximum Flow Coefficients (Cv)3/4": 6.0
1": 7.0

Flow Capacity:

100 psig (7 BAR) supply, 20 psig (1.4 BAR) output

3/4": 350 scfm (9,905 NL/min)
1": 400 scfm (11,320 NL/min)
Exhaust Capacity2.0 scfm (56.6 NL/min), downstream
pressure 10 psig (0.7 bar) above set point
Air Consumption4 scfh (2 NL/min) maximum
Operating Temperatures-40° F to +200° F (-40° C to +93° C)
Operating MediaAir, inert gas, sweet (natural gas)
PortingInlet/Outlet: 3/4" NPT or 1" NPT
Gauge (2): 1/4" NPT
Exhaust: 1/8" NPT
FiltrationType-380: 40 micron standard, 5 micron option
Type-390: N/A
WeightType-380: 16.6 lbs (7.5 kg)
Type-390: 14.5 lbs (6.6 kg)
Materials316L stainless steel: body, bonnet, filter
Nitrile: diaphragm, seals
Inconel: valve spring
Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Industrial Valves
Product Number Type-390SS
Product Name Stainless Steel Filter Regulator
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Oil Sampling Valves - WearChek® HC-WC - HydraCheck Inc.
Specs
Valve Type Sampling
Primary Material Steel
Media Hydraulic
View Details
HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details