ControlAir LLC High Pressure Gas Regulator Type 1230

Description
The Type 1230 is a pressure-reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas or an assortment of other inert gases. The Type 1230 utilizes a similar design to the Type 1227 but provides a much broader offering of output pressure ranges and valve disk materials. The Type 1230 is available with output pressures that span from 50 psi to 500 psi making it suitable for use across a vast range of industries and applications, especially those utilizing regulators in series for controlled pressure reduction across multiple stages. Features • 1′ or 2′ body size • Trim can be replaced without disconnecting regulator from the system • Can be re-arranged into multiple orientations for difficult installations with limited maneuverability • NACE MR-0175 configurations available. (Ask our sales team about CRN availability) • Assembled and Tested in the USA
Datasheet
Description
The Type 1230 is a pressure-reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas or an assortment of other inert gases. The Type 1230 utilizes a similar design to the Type 1227 but provides a much broader offering of output pressure ranges and valve disk materials. The Type 1230 is available with output pressures that span from 50 psi to 500 psi making it suitable for use across a vast range of industries and applications, especially those utilizing regulators in series for controlled pressure reduction across multiple stages. Features • 1′ or 2′ body size • Trim can be replaced without disconnecting regulator from the system • Can be re-arranged into multiple orientations for difficult installations with limited maneuverability • NACE MR-0175 configurations available. (Ask our sales team about CRN availability) • Assembled and Tested in the USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Gas Regulator - Type 1230 - ControlAir LLC
Amherst, NH, USA
High Pressure Gas Regulator
Type 1230
High Pressure Gas Regulator Type 1230
The Type 1230 is a pressure-reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas or an assortment of other inert gases. The Type 1230 utilizes a similar design to the Type 1227 but provides a much broader offering of output pressure ranges and valve disk materials. The Type 1230 is available with output pressures that span from 50 psi to 500 psi making it suitable for use across a vast range of industries and applications, especially those utilizing regulators in series for controlled pressure reduction across multiple stages. Features • 1′ or 2′ body size • Trim can be replaced without disconnecting regulator from the system • Can be re-arranged into multiple orientations for difficult installations with limited maneuverability • NACE MR-0175 configurations available. (Ask our sales team about CRN availability) • Assembled and Tested in the USA

The Type 1230 is a pressure-reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas or an assortment of other inert gases. The Type 1230 utilizes a similar design to the Type 1227 but provides a much broader offering of output pressure ranges and valve disk materials. The Type 1230 is available with output pressures that span from 50 psi to 500 psi making it suitable for use across a vast range of industries and applications, especially those utilizing regulators in series for controlled pressure reduction across multiple stages.
Features
• 1″ or 2″ body size
• Trim can be replaced without disconnecting regulator from the system
• Can be re-arranged into multiple orientations for difficult installations with limited
maneuverability
• NACE MR-0175 configurations available. (Ask our sales team about CRN availability)
• Assembled and Tested in the USA

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Industrial Valves
Product Number Type 1230
Product Name High Pressure Gas Regulator
Primary Material Steel
Media Gas; Natural Gas; Sour Gas; Air; Compressed Air
Valve Size 1.00 to 2.00 inch (25.40 to 50.80 mm)
Maximum Pressure 1500.00 psi (1056 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 121532012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.26 inch (32.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514613 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Stainless Steel Valve - V3S & V6S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Food service; Air; Compressed Air; Chemical
View Details
5mm Hex Body, Duckbill Check Valve - CKV-M3 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details