ControlAir LLC Instrument Air Filter Regulator & Air Regulator Series Type 340

Description
The Type 330/335/340 Series of Instrument Air Filter Regulators and Air Regulators are designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment in a lightweight, compact housing. These quality instruments are constructed of durable materials that will provide long lasting corrosion resistance in harsh industrial environments. The Type-330 Filter Regulator with Automatic Drain automatically flushes out condensate waste liquid when a change in air flow occurs or when the supply pressure is reduced. The low maintenance Automatic Drain helps prolong the life of the regulator and filter by preventing corrosion on the bottom of regulator and reducing the load of the filter. Materials in the Type-335 NACE Filter Regulator meet NACE MR-0175 requirements (available in 1/4" only). The Type-340 Regulator is designed to provide accurate, constant control under variable flow rates and supply pressure. Compact and lightweight housing allows this unit to be mounted in applications where space is limited. Its durable construction withstands long term installation in harsh environments.
Datasheet
Description
The Type 330/335/340 Series of Instrument Air Filter Regulators and Air Regulators are designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment in a lightweight, compact housing. These quality instruments are constructed of durable materials that will provide long lasting corrosion resistance in harsh industrial environments. The Type-330 Filter Regulator with Automatic Drain automatically flushes out condensate waste liquid when a change in air flow occurs or when the supply pressure is reduced. The low maintenance Automatic Drain helps prolong the life of the regulator and filter by preventing corrosion on the bottom of regulator and reducing the load of the filter. Materials in the Type-335 NACE Filter Regulator meet NACE MR-0175 requirements (available in 1/4" only). The Type-340 Regulator is designed to provide accurate, constant control under variable flow rates and supply pressure. Compact and lightweight housing allows this unit to be mounted in applications where space is limited. Its durable construction withstands long term installation in harsh environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Air Filter Regulator & Air Regulator Series - Type 340 - ControlAir LLC
Amherst, NH, USA
Instrument Air Filter Regulator & Air Regulator Series
Type 340
Instrument Air Filter Regulator & Air Regulator Series Type 340
The Type 330/335/340 Series of Instrument Air Filter Regulators and Air Regulators are designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment in a lightweight, compact housing. These quality instruments are constructed of durable materials that will provide long lasting corrosion resistance in harsh industrial environments. The Type-330 Filter Regulator with Automatic Drain automatically flushes out condensate waste liquid when a change in air flow occurs or when the supply pressure is reduced. The low maintenance Automatic Drain helps prolong the life of the regulator and filter by preventing corrosion on the bottom of regulator and reducing the load of the filter. Materials in the Type-335 NACE Filter Regulator meet NACE MR-0175 requirements (available in 1/4" only). The Type-340 Regulator is designed to provide accurate, constant control under variable flow rates and supply pressure. Compact and lightweight housing allows this unit to be mounted in applications where space is limited. Its durable construction withstands long term installation in harsh environments.

The Type 330/335/340 Series of Instrument Air Filter Regulators and Air Regulators are designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment in a lightweight, compact housing. These quality instruments are constructed of durable materials that will provide long lasting corrosion resistance in harsh industrial environments.

The Type-330 Filter Regulator with Automatic Drain automatically flushes out condensate waste liquid when a change in air flow occurs or when the supply pressure is reduced. The low maintenance Automatic Drain helps prolong the life of the regulator and filter by preventing corrosion on the bottom of regulator and reducing the load of the filter.

Materials in the Type-335 NACE Filter Regulator meet NACE MR-0175 requirements (available in 1/4" only).

The Type-340 Regulator is designed to provide accurate, constant control under variable flow rates and supply pressure. Compact and lightweight housing allows this unit to be mounted in applications where space is limited. Its durable construction withstands long term installation in harsh environments.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Industrial Valves
Product Number Type 340
Product Name Instrument Air Filter Regulator & Air Regulator Series
Primary Material Aluminum; Diecast Aluminum Alloy, Irridite and Baked Epoxy Finish
Media Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1227010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.00 inch (25.40 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317072 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 11.22 inch (285.00 mm)
View Details
Two-Piece Safety Exhaust Valve - VMH2 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Air
View Details
Ultra-Miniature Pressure Relief Valve - RV-MLS - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details