ControlAir LLC NACE Filter Regulator Type 310

Description
The Type-310 NACE Filter Regulator incorporates all of the operating features of the Type-300 filter regulator, but is constructed of materials that meet NACE specification #MR-01-75 for sulfide stress cracking. Designed specifically for corrosive sour gas environments, the Type-310 NACE is ideal for oil field applications.
Datasheet
Description
The Type-310 NACE Filter Regulator incorporates all of the operating features of the Type-300 filter regulator, but is constructed of materials that meet NACE specification #MR-01-75 for sulfide stress cracking. Designed specifically for corrosive sour gas environments, the Type-310 NACE is ideal for oil field applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NACE Filter Regulator - Type 310 - ControlAir LLC
Amherst, NH, USA
NACE Filter Regulator
Type 310
NACE Filter Regulator Type 310
The Type-310 NACE Filter Regulator incorporates all of the operating features of the Type-300 filter regulator, but is constructed of materials that meet NACE specification #MR-01-75 for sulfide stress cracking. Designed specifically for corrosive sour gas environments, the Type-310 NACE is ideal for oil field applications.

The Type-310 NACE Filter Regulator incorporates all of the operating features of the Type-300 filter regulator, but is constructed of materials that meet NACE specification #MR-01-75 for sulfide stress cracking. Designed specifically for corrosive sour gas environments, the Type-310 NACE is ideal for oil field applications.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Industrial Valves
Product Number Type 310
Product Name NACE Filter Regulator
Primary Material Aluminum; Diecast Aluminum Alloy, Irridite and Baked Epoxy Finish
Media Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Manual - 1174030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 3.00 inch (76.20 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543084 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Low Lead Brass Valve - VMG Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Ultra-Miniature Single Stage Piston Regulator - PR-MLS - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded; Compression
View Details