ControlAir LLC Precision Air Pressure Regulator Type 7100

Description
he Type 7100 is designed for applications that require the highest level of regulation accuracy and repeatability with high forward and reverse flow capacity. Relief capacity up to 80 scfm combined with dynamic sensitivity make the Type 7100 superior for pneumatic counter balance applications. This regulator is a high precision, multi-stage pressure regulator offering low droop, fine adjustment and maximum stability under variable operating conditions. The Type 7100 utilizes an isolated control chamber to minimize output variation and vibration/honking during flow conditions. An integral aspirator tube helps maintain downstream pressure by compensating for pressure droop during flow conditions. The balanced supply valve and rolling diaphragm design make this regulator almost impervious to fluctuating supply pressures. Soft supply and exhaust valves minimize air consumption. The Type 7100 is ideal for any process requiring high flow capacity and precise regulation of air pressure. It is suitable for a wide range of applications which include air gauging, gas analyzers, diagnostic equipment, tool balancers, articulating arms, medical ventilating, calibration equipment, pneumatic counter balancers, and web tensioning. Features: 1/4”, 1/2′, or 3/4′ NPT porting High Flow Forward – allows flows up to 250 scfm. High Exhaust Capacity – allows relief flow up to 80 scfm Balanced Supply Valve – virtually eliminates changes to supply pressure variation Sensitive – control sensitivity to within 1/4′ water column pressure Stable Output – Isolated control chamber prevents output variation under varying conditions of flow, supply pressure, and temperature. Two 1/4′ NPT gauge ports
Datasheet
Description
he Type 7100 is designed for applications that require the highest level of regulation accuracy and repeatability with high forward and reverse flow capacity. Relief capacity up to 80 scfm combined with dynamic sensitivity make the Type 7100 superior for pneumatic counter balance applications. This regulator is a high precision, multi-stage pressure regulator offering low droop, fine adjustment and maximum stability under variable operating conditions. The Type 7100 utilizes an isolated control chamber to minimize output variation and vibration/honking during flow conditions. An integral aspirator tube helps maintain downstream pressure by compensating for pressure droop during flow conditions. The balanced supply valve and rolling diaphragm design make this regulator almost impervious to fluctuating supply pressures. Soft supply and exhaust valves minimize air consumption. The Type 7100 is ideal for any process requiring high flow capacity and precise regulation of air pressure. It is suitable for a wide range of applications which include air gauging, gas analyzers, diagnostic equipment, tool balancers, articulating arms, medical ventilating, calibration equipment, pneumatic counter balancers, and web tensioning. Features: 1/4”, 1/2′, or 3/4′ NPT porting High Flow Forward – allows flows up to 250 scfm. High Exhaust Capacity – allows relief flow up to 80 scfm Balanced Supply Valve – virtually eliminates changes to supply pressure variation Sensitive – control sensitivity to within 1/4′ water column pressure Stable Output – Isolated control chamber prevents output variation under varying conditions of flow, supply pressure, and temperature. Two 1/4′ NPT gauge ports
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Air Pressure Regulator - Type 7100 - ControlAir LLC
Amherst, NH, USA
Precision Air Pressure Regulator
Type 7100
Precision Air Pressure Regulator Type 7100
he Type 7100 is designed for applications that require the highest level of regulation accuracy and repeatability with high forward and reverse flow capacity. Relief capacity up to 80 scfm combined with dynamic sensitivity make the Type 7100 superior for pneumatic counter balance applications. This regulator is a high precision, multi-stage pressure regulator offering low droop, fine adjustment and maximum stability under variable operating conditions. The Type 7100 utilizes an isolated control chamber to minimize output variation and vibration/honking during flow conditions. An integral aspirator tube helps maintain downstream pressure by compensating for pressure droop during flow conditions. The balanced supply valve and rolling diaphragm design make this regulator almost impervious to fluctuating supply pressures. Soft supply and exhaust valves minimize air consumption. The Type 7100 is ideal for any process requiring high flow capacity and precise regulation of air pressure. It is suitable for a wide range of applications which include air gauging, gas analyzers, diagnostic equipment, tool balancers, articulating arms, medical ventilating, calibration equipment, pneumatic counter balancers, and web tensioning. Features: 1/4”, 1/2′, or 3/4′ NPT porting High Flow Forward – allows flows up to 250 scfm. High Exhaust Capacity – allows relief flow up to 80 scfm Balanced Supply Valve – virtually eliminates changes to supply pressure variation Sensitive – control sensitivity to within 1/4′ water column pressure Stable Output – Isolated control chamber prevents output variation under varying conditions of flow, supply pressure, and temperature. Two 1/4′ NPT gauge ports

he Type 7100 is designed for applications that require the highest level of regulation accuracy and repeatability with high forward and reverse flow capacity. Relief capacity up to 80 scfm combined with dynamic sensitivity make the Type 7100 superior for pneumatic counter balance applications.

This regulator is a high precision, multi-stage pressure regulator offering low droop, fine adjustment and maximum stability under variable operating conditions. The Type 7100 utilizes an isolated control chamber to minimize output variation and vibration/honking during flow conditions. An integral aspirator tube helps maintain downstream pressure by compensating for pressure droop during flow conditions. The balanced supply valve and rolling diaphragm design make this regulator almost impervious to fluctuating supply pressures. Soft supply and exhaust valves minimize air consumption.

The Type 7100 is ideal for any process requiring high flow capacity and precise regulation of air pressure. It is suitable for a wide range of applications which include air gauging, gas analyzers, diagnostic equipment, tool balancers, articulating arms, medical ventilating, calibration equipment, pneumatic counter balancers, and web tensioning.

Features:

  • 1/4”, 1/2″, or 3/4″ NPT porting
  • High Flow Forward – allows flows up to 250 scfm.
  • High Exhaust Capacity – allows relief flow up to 80 scfm
  • Balanced Supply Valve – virtually eliminates changes to supply pressure variation
  • Sensitive – control sensitivity to within 1/4″ water column pressure
  • Stable Output – Isolated control chamber prevents output variation under varying conditions of flow, supply pressure, and temperature.
  • Two 1/4″ NPT gauge ports
Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Industrial Valves
Product Number Type 7100
Product Name Precision Air Pressure Regulator
Primary Material Aluminum; Zinc Allot
Media Air
Valve Size 0.25 to 0.75 inch (6.35 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Integral Load-Cell, Safety Relief Valve (For Inline Flow Meters) -  - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 3000.00 to 5000.00 psi (2111 to 3519 m H2O)
View Details
Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details