ControlAir LLC Datasheets for Electro-Pneumatic Transducers
Electro-pneumatic transducers convert current or voltage input signals to proportional output pressures. They are used as process control elements in valves, pneumatic relays, and flow regulators for applications such as spray and damper control.
Electro-Pneumatic Transducers: Learn more
| Product Name | Notes |
|---|---|
| Explosion-proof field mounted I/P transducers from ControlAir are now offered as an integrated package that comes preassembled with a filter regulator and pressure gauge. Users can choose from different versions... | |
| Explosion-proof housing allows it to stand up to the most hazardous and demanding applications. ControlAir’s Dahl P290 P/I transducer represents outstanding value in pneumatic to current technology. All solid state... | |
| Explosion-proof housing allows it to stand up to the most hazardous and demanding applications ControlAir’s Dahl P200 P/I transducer represents outstanding value in pneumatic to current technology. All solid state... | |
| Now there's a compact I/P transducer that delivers reliable high performance for the toughest applications in the most hazardous environments: the T950XP from ControlAir. The 950XP converts an electrical current... | |
| The ControlAir Type-500X converts a current or voltage input signal to a linearly proportional pneumatic output pressure. This versatile instrument is designed for control applications that require a high degree... | |
| The Type-550X is an electronic pressure regulator that converts a variable signal (current or voltage) to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an... | |
| The Type-590X I/P (current to pressure) transducer converts a variable electrical signal to a linearly proportional pneumatic output. The small size, light weight and immunity to shock and vibration make... | |
| The Type-595XP Explosionproof I/P (current to pressure) transducer converts a 4–20mA electrical current signal to a proportionally linear pneumatic output. The unique conversion technology utilizing open loop control provides a... | |
| The Type-9OOX l/P, E/P transducers are a series of compact electronic pressure regulators that convert an electrical signal (current or voltage) to a proportional pneumatic output. Utilizing internal solid-state feedback... |