ControlAir LLC Precision Vacuum Regulator Type 480

Description
The Type 480V vacuum regulator provides precise control up to full vacuum. The push type locking knob provides smooth adjustment. The standard bracket and integral panel nut allows for versatile installation options. Compact size and low weight - Allows for in-line pipe mounting. Soft valve design - Provides tight shut off and eliminates leakage in steady state operation. Versatility - Full vacuum control. Easy installation - Multiple mounting options.
Datasheet
Description
The Type 480V vacuum regulator provides precise control up to full vacuum. The push type locking knob provides smooth adjustment. The standard bracket and integral panel nut allows for versatile installation options. Compact size and low weight - Allows for in-line pipe mounting. Soft valve design - Provides tight shut off and eliminates leakage in steady state operation. Versatility - Full vacuum control. Easy installation - Multiple mounting options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Vacuum Regulator - Type 480 - ControlAir LLC
Amherst, NH, USA
Precision Vacuum Regulator
Type 480
Precision Vacuum Regulator Type 480
The Type 480V vacuum regulator provides precise control up to full vacuum. The push type locking knob provides smooth adjustment. The standard bracket and integral panel nut allows for versatile installation options. Compact size and low weight - Allows for in-line pipe mounting. Soft valve design - Provides tight shut off and eliminates leakage in steady state operation. Versatility - Full vacuum control. Easy installation - Multiple mounting options.

The Type 480V vacuum regulator provides precise control up to full vacuum. The push type locking knob provides smooth adjustment. The standard bracket and integral panel nut allows for versatile installation options. Compact size and low weight - Allows for in-line pipe mounting. Soft valve design - Provides tight shut off and eliminates leakage in steady state operation. Versatility - Full vacuum control. Easy installation - Multiple mounting options.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Industrial Valves
Product Number Type 480
Product Name Precision Vacuum Regulator
Media Air
Valve Size 0.25 inch (6.35 mm)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details