ControlAir LLC NACE Instrument Air Filter Regulator & Air Regulator Series Type 335

Description
The Type 330/335/340 Series of Instrument Air Filter Regulators and Air Regulators are designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment in a lightweight, compact housing. These quality instruments are constructed of durable materials that will provide long lasting corrosion resistance in harsh industrial environments. The Type-330 Filter Regulator with Automatic Drain automatically flushes out condensate waste liquid when a change in air flow occurs or when the supply pressure is reduced. The low maintenance Automatic Drain helps prolong the life of the regulator and filter by preventing corrosion on the bottom of regulator and reducing the load of the filter. Materials in the Type-335 NACE Filter Regulator meet NACE MR-0175 requirements (available in 1/4" only). The Type-340 Regulator is designed to provide accurate, constant control under variable flow rates and supply pressure. Compact and lightweight housing allows this unit to be mounted in applications where space is limited. Its durable construction withstands long term installation in harsh environments.
Datasheet
Description
The Type 330/335/340 Series of Instrument Air Filter Regulators and Air Regulators are designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment in a lightweight, compact housing. These quality instruments are constructed of durable materials that will provide long lasting corrosion resistance in harsh industrial environments. The Type-330 Filter Regulator with Automatic Drain automatically flushes out condensate waste liquid when a change in air flow occurs or when the supply pressure is reduced. The low maintenance Automatic Drain helps prolong the life of the regulator and filter by preventing corrosion on the bottom of regulator and reducing the load of the filter. Materials in the Type-335 NACE Filter Regulator meet NACE MR-0175 requirements (available in 1/4" only). The Type-340 Regulator is designed to provide accurate, constant control under variable flow rates and supply pressure. Compact and lightweight housing allows this unit to be mounted in applications where space is limited. Its durable construction withstands long term installation in harsh environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NACE Instrument Air Filter Regulator & Air Regulator Series - Type 335 - ControlAir LLC
Amherst, NH, USA
NACE Instrument Air Filter Regulator & Air Regulator Series
Type 335
NACE Instrument Air Filter Regulator & Air Regulator Series Type 335
The Type 330/335/340 Series of Instrument Air Filter Regulators and Air Regulators are designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment in a lightweight, compact housing. These quality instruments are constructed of durable materials that will provide long lasting corrosion resistance in harsh industrial environments. The Type-330 Filter Regulator with Automatic Drain automatically flushes out condensate waste liquid when a change in air flow occurs or when the supply pressure is reduced. The low maintenance Automatic Drain helps prolong the life of the regulator and filter by preventing corrosion on the bottom of regulator and reducing the load of the filter. Materials in the Type-335 NACE Filter Regulator meet NACE MR-0175 requirements (available in 1/4" only). The Type-340 Regulator is designed to provide accurate, constant control under variable flow rates and supply pressure. Compact and lightweight housing allows this unit to be mounted in applications where space is limited. Its durable construction withstands long term installation in harsh environments.

The Type 330/335/340 Series of Instrument Air Filter Regulators and Air Regulators are designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment in a lightweight, compact housing. These quality instruments are constructed of durable materials that will provide long lasting corrosion resistance in harsh industrial environments.

The Type-330 Filter Regulator with Automatic Drain automatically flushes out condensate waste liquid when a change in air flow occurs or when the supply pressure is reduced. The low maintenance Automatic Drain helps prolong the life of the regulator and filter by preventing corrosion on the bottom of regulator and reducing the load of the filter.

Materials in the Type-335 NACE Filter Regulator meet NACE MR-0175 requirements (available in 1/4" only).

The Type-340 Regulator is designed to provide accurate, constant control under variable flow rates and supply pressure. Compact and lightweight housing allows this unit to be mounted in applications where space is limited. Its durable construction withstands long term installation in harsh environments.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Industrial Valves
Product Number Type 335
Product Name NACE Instrument Air Filter Regulator & Air Regulator Series
Primary Material Aluminum; Diecast Aluminum Alloy, Irridite and Baked Epoxy Finish
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
Flow Control Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Drain; Needle
Primary Material Steel
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Slurry Check Valves - AbrasoCheck® - ValvTechnologies, Inc.
Specs
Valve Type Swing; Check
Primary Material Stainless Steel; Steel
Media Slurries
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details