ControlAir LLC Precision Back Pressure Regulator Type 7200BP

Description
The Type 7200BP Back Pressure Regulator is a high flow, highly accurate and repeatable pneumatic relief valve with an adjustable set point. It is a normally closed valve that will remain closed until the pressure at the inlet exceeds the regulator’s set point. When pressure does exceed the regulator’s setpoint, the valve will open and vent air until the pressure decreases to below the setpoint. A typical application is to provide protection against over pressurization in the downstream portion of a pneumatic system. In an over pressurization scenario, the air flowing through the 7200BP can be vented to atmosphere or could be captured and directed to trigger an emergency shut-off valve. Features: • 1/4′, 1/2′, or 3/4′ NPT Porting • Two 1/4′ NPT Gauge Ports • Large Relief Valve Allows flows up to 350 scfm. • Sensitive Reacts to pressure deviations to within 1/2′ water column pressure. • Stable Performance Isolated control chamber prevents hunting and vibration during flow conditions.
Datasheet
Description
The Type 7200BP Back Pressure Regulator is a high flow, highly accurate and repeatable pneumatic relief valve with an adjustable set point. It is a normally closed valve that will remain closed until the pressure at the inlet exceeds the regulator’s set point. When pressure does exceed the regulator’s setpoint, the valve will open and vent air until the pressure decreases to below the setpoint. A typical application is to provide protection against over pressurization in the downstream portion of a pneumatic system. In an over pressurization scenario, the air flowing through the 7200BP can be vented to atmosphere or could be captured and directed to trigger an emergency shut-off valve. Features: • 1/4′, 1/2′, or 3/4′ NPT Porting • Two 1/4′ NPT Gauge Ports • Large Relief Valve Allows flows up to 350 scfm. • Sensitive Reacts to pressure deviations to within 1/2′ water column pressure. • Stable Performance Isolated control chamber prevents hunting and vibration during flow conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Back Pressure Regulator - Type 7200BP - ControlAir LLC
Amherst, NH, USA
Precision Back Pressure Regulator
Type 7200BP
Precision Back Pressure Regulator Type 7200BP
The Type 7200BP Back Pressure Regulator is a high flow, highly accurate and repeatable pneumatic relief valve with an adjustable set point. It is a normally closed valve that will remain closed until the pressure at the inlet exceeds the regulator’s set point. When pressure does exceed the regulator’s setpoint, the valve will open and vent air until the pressure decreases to below the setpoint. A typical application is to provide protection against over pressurization in the downstream portion of a pneumatic system. In an over pressurization scenario, the air flowing through the 7200BP can be vented to atmosphere or could be captured and directed to trigger an emergency shut-off valve. Features: • 1/4′, 1/2′, or 3/4′ NPT Porting • Two 1/4′ NPT Gauge Ports • Large Relief Valve Allows flows up to 350 scfm. • Sensitive Reacts to pressure deviations to within 1/2′ water column pressure. • Stable Performance Isolated control chamber prevents hunting and vibration during flow conditions.

The Type 7200BP Back Pressure Regulator is a high flow, highly accurate and repeatable pneumatic relief valve with an adjustable set point. It is a normally closed valve that will remain closed until the pressure at the inlet exceeds the regulator’s set point. When pressure does exceed the regulator’s setpoint, the valve will open and vent air until the pressure decreases to below the setpoint. A typical application is to provide protection against over pressurization in the downstream portion of a pneumatic system. In an over pressurization scenario, the air flowing through the 7200BP can be vented to atmosphere or could be captured and directed to trigger an emergency shut-off valve.

Features:
• 1/4″, 1/2″, or 3/4″ NPT Porting
• Two 1/4″ NPT Gauge Ports
• Large Relief Valve
Allows flows up to 350 scfm.
• Sensitive
Reacts to pressure deviations to within 1/2″ water column pressure.
• Stable Performance
Isolated control chamber prevents hunting and vibration during flow conditions.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Industrial Valves
Product Number Type 7200BP
Product Name Precision Back Pressure Regulator
Primary Material Aluminum
Media Air
Valve Size 0.25 to 0.75 inch (6.35 to 19.05 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1212005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161050026 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
Connection Description Socket
View Details
Low Lead Brass Valve - VMG Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
1/8-27 And 1/4-18 NPT Threaded Fill Valves - MFV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details