ControlAir LLC Precision Air Pressure Regulator Type 7000

Description
The Type 7000 regulator provides high flow capacity while maintaining high accuracy, low droop and precise adjustment during variable high flow conditions. Multiple port size options and rugged construction make the Type 7000 regulator suitable for many applications. The Type 7000 utilizes an isolated control chamber to minimize output variation and vibration/honking during flow conditions. An integral aspirator tube helps maintain downstream pressure by compensating for pressure droop during flow conditions. The balanced supply valve virtually eliminates changes to supply pressure variation.
Datasheet
Description
The Type 7000 regulator provides high flow capacity while maintaining high accuracy, low droop and precise adjustment during variable high flow conditions. Multiple port size options and rugged construction make the Type 7000 regulator suitable for many applications. The Type 7000 utilizes an isolated control chamber to minimize output variation and vibration/honking during flow conditions. An integral aspirator tube helps maintain downstream pressure by compensating for pressure droop during flow conditions. The balanced supply valve virtually eliminates changes to supply pressure variation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Air Pressure Regulator - Type 7000 - ControlAir LLC
Amherst, NH, USA
Precision Air Pressure Regulator
Type 7000
Precision Air Pressure Regulator Type 7000
The Type 7000 regulator provides high flow capacity while maintaining high accuracy, low droop and precise adjustment during variable high flow conditions. Multiple port size options and rugged construction make the Type 7000 regulator suitable for many applications. The Type 7000 utilizes an isolated control chamber to minimize output variation and vibration/honking during flow conditions. An integral aspirator tube helps maintain downstream pressure by compensating for pressure droop during flow conditions. The balanced supply valve virtually eliminates changes to supply pressure variation.

The Type 7000 regulator provides high flow capacity while maintaining high accuracy, low droop and precise adjustment during variable high flow conditions. Multiple port size options and rugged construction make the Type 7000 regulator suitable for many applications.

The Type 7000 utilizes an isolated control chamber to minimize output variation and vibration/honking during flow conditions. An integral aspirator tube helps maintain downstream pressure by compensating for pressure droop during flow conditions. The balanced supply valve virtually eliminates changes to supply pressure variation.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Industrial Valves
Product Number Type 7000
Product Name Precision Air Pressure Regulator
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Air
Valve Size 0.25 to 0.75 inch (6.35 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Flanged - 1181007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
Back Pressure Regulator - BPR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Electronic Valves - ES Series - Clippard
Specs
Valve Type Directional; Anti-Siphon; 2-way bi-directional or 3-way normally-closed & universally ported
Primary Material Stainless Steel; ENP Carbon Steel, Nickel Iron Alloy
Media Gas; Air
View Details