ControlAir LLC Miniature Air Pressure Regulator Type-850

Description
The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water pressure control applications. The highly sensitive diaphragm-operated design delivers accurate downstream pressure by eliminating the problems caused by sticking in piston designs utilized by competitors. A molded rubber supply valve provides accurate regulation and prevents leakage. The Type-850/860 is recommended for use in any industrial application that requires water or air pressure regulation and low cost. The Type-870 is designed for use in potable water systems. Materials in contact with water are approved by National Sanitation Foundation (NSF) or the Food and Drug Administration (FDA) for use in potable water systems. Elastomers in the Type-870 are food grade.
Datasheet
Description
The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water pressure control applications. The highly sensitive diaphragm-operated design delivers accurate downstream pressure by eliminating the problems caused by sticking in piston designs utilized by competitors. A molded rubber supply valve provides accurate regulation and prevents leakage. The Type-850/860 is recommended for use in any industrial application that requires water or air pressure regulation and low cost. The Type-870 is designed for use in potable water systems. Materials in contact with water are approved by National Sanitation Foundation (NSF) or the Food and Drug Administration (FDA) for use in potable water systems. Elastomers in the Type-870 are food grade.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Air Pressure Regulator - Type-850 - ControlAir LLC
Amherst, NH, USA
Miniature Air Pressure Regulator
Type-850
Miniature Air Pressure Regulator Type-850
The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water pressure control applications. The highly sensitive diaphragm-operated design delivers accurate downstream pressure by eliminating the problems caused by sticking in piston designs utilized by competitors. A molded rubber supply valve provides accurate regulation and prevents leakage. The Type-850/860 is recommended for use in any industrial application that requires water or air pressure regulation and low cost. The Type-870 is designed for use in potable water systems. Materials in contact with water are approved by National Sanitation Foundation (NSF) or the Food and Drug Administration (FDA) for use in potable water systems. Elastomers in the Type-870 are food grade.

The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water pressure control applications. The highly sensitive diaphragm-operated design delivers accurate downstream pressure by eliminating the problems caused by sticking in piston designs utilized by competitors. A molded rubber supply valve provides accurate regulation and prevents leakage.

The Type-850/860 is recommended for use in any industrial application that requires water or air pressure regulation and low cost. The Type-870 is designed for use in potable water systems. Materials in contact with water are approved by National Sanitation Foundation (NSF) or the Food and Drug Administration (FDA) for use in potable water systems. Elastomers in the Type-870 are food grade.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Industrial Valves
Product Number Type-850
Product Name Miniature Air Pressure Regulator
Primary Material Epoxy Coated Zinc
Media Air; Compressed Air
Valve Size 0.12 to 0.25 inch (3.17 to 6.35 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121613020 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375805 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Electrically Actuated Brass Valve - EHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Metal Seated; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Wastewater; Gas; Hydraulic; Air
View Details
10-32 Thread Venting, Slide Sleeve Valve - MSV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details