ControlAir LLC Stainless Steel Filter Type-370SS

Description
The Type 350/360/370SS series of stainless steel regulators, filter regulators and filters are designed to stand up to the harshest environments while providing highly accurate pressure regulation. Proven 316 stainless steel housing and filter assemblies along with fluorocarbon diaphragm construction make the 350/360/370SS compatible with sour gas and adaptable to off shore environments. This quality instrument is economical to buy as well as operate, and provides extremely stable and repeatable control of gas pressure. Oversized valving helps the unit achieve high flow rates with minimal pressure drop. Specifications Type 350SS Type 360SS Type 370SS Output Ranges 0-30 psig (0-2.0 BAR), 0-60 psig (0-4.0 BAR), 0-100psig (0-7.0 BAR), 0-150 psig (0-10.0 BAR) Not applicable Exhaust Capacity 1.0 SCFM (1.7 m3/hr) at downstream pressure of 10 psig (0.7 BAR) above setpoint Not applicable Maximum Supply Pressure 290 psig (21 BAR) 150 psig (10.0 BAR) Air Consumption 4 SCFH (0.1 m3/hr) Not applicable Operating Temperatures -20°F to 180°F (-29°C to 82°C) Low Temperature Option: -58° to +194° F (-50° to +90° C) Autodrain Option: (Type-350 & Type-370 only) 32° to 185° F (0° to 85° C) Filter 25 micron optional 5 micron filter Not applicable 25 micron optional 5 micron filter Porting Inlet/Outlet - 1/4" NPT or 1/2" NPT Gauge (2) - 1/4" NPT Exhaust - 1/8' NPT 1/4" NPT 1/4" NPT 1/8" NPT 1/4" NPT or 1/2" NPT 1/4" NPT Materials AISI 316 Stainless steel: body, bonnet, filter, range spring, pintle spring Fluorocarbon: diaphragm, seals Silicone: diaphragm, seals (low temperature option) Weight 1/4" NPT: 2.2 lbs. (1.0 kg) 1/2" NPT: 2.8 lbs. (1.3 kg) 1/4" NPT: 2.0 lbs. (0.9 kg) Not applicable 1/4" NPT: 2.1 lbs (0.95 kg) 1/2" NPT: 2.5 lbs (1.14 kg)
Datasheet
Description
The Type 350/360/370SS series of stainless steel regulators, filter regulators and filters are designed to stand up to the harshest environments while providing highly accurate pressure regulation. Proven 316 stainless steel housing and filter assemblies along with fluorocarbon diaphragm construction make the 350/360/370SS compatible with sour gas and adaptable to off shore environments. This quality instrument is economical to buy as well as operate, and provides extremely stable and repeatable control of gas pressure. Oversized valving helps the unit achieve high flow rates with minimal pressure drop. Specifications Type 350SS Type 360SS Type 370SS Output Ranges 0-30 psig (0-2.0 BAR), 0-60 psig (0-4.0 BAR), 0-100psig (0-7.0 BAR), 0-150 psig (0-10.0 BAR) Not applicable Exhaust Capacity 1.0 SCFM (1.7 m3/hr) at downstream pressure of 10 psig (0.7 BAR) above setpoint Not applicable Maximum Supply Pressure 290 psig (21 BAR) 150 psig (10.0 BAR) Air Consumption 4 SCFH (0.1 m3/hr) Not applicable Operating Temperatures -20°F to 180°F (-29°C to 82°C) Low Temperature Option: -58° to +194° F (-50° to +90° C) Autodrain Option: (Type-350 & Type-370 only) 32° to 185° F (0° to 85° C) Filter 25 micron optional 5 micron filter Not applicable 25 micron optional 5 micron filter Porting Inlet/Outlet - 1/4" NPT or 1/2" NPT Gauge (2) - 1/4" NPT Exhaust - 1/8' NPT 1/4" NPT 1/4" NPT 1/8" NPT 1/4" NPT or 1/2" NPT 1/4" NPT Materials AISI 316 Stainless steel: body, bonnet, filter, range spring, pintle spring Fluorocarbon: diaphragm, seals Silicone: diaphragm, seals (low temperature option) Weight 1/4" NPT: 2.2 lbs. (1.0 kg) 1/2" NPT: 2.8 lbs. (1.3 kg) 1/4" NPT: 2.0 lbs. (0.9 kg) Not applicable 1/4" NPT: 2.1 lbs (0.95 kg) 1/2" NPT: 2.5 lbs (1.14 kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Filter - Type-370SS - ControlAir LLC
Amherst, NH, USA
Stainless Steel Filter
Type-370SS
Stainless Steel Filter Type-370SS
The Type 350/360/370SS series of stainless steel regulators, filter regulators and filters are designed to stand up to the harshest environments while providing highly accurate pressure regulation. Proven 316 stainless steel housing and filter assemblies along with fluorocarbon diaphragm construction make the 350/360/370SS compatible with sour gas and adaptable to off shore environments. This quality instrument is economical to buy as well as operate, and provides extremely stable and repeatable control of gas pressure. Oversized valving helps the unit achieve high flow rates with minimal pressure drop. Specifications Type 350SS Type 360SS Type 370SS Output Ranges 0-30 psig (0-2.0 BAR), 0-60 psig (0-4.0 BAR), 0-100psig (0-7.0 BAR), 0-150 psig (0-10.0 BAR) Not applicable Exhaust Capacity 1.0 SCFM (1.7 m3/hr) at downstream pressure of 10 psig (0.7 BAR) above setpoint Not applicable Maximum Supply Pressure 290 psig (21 BAR) 150 psig (10.0 BAR) Air Consumption 4 SCFH (0.1 m3/hr) Not applicable Operating Temperatures -20°F to 180°F (-29°C to 82°C) Low Temperature Option: -58° to +194° F (-50° to +90° C) Autodrain Option: (Type-350 & Type-370 only) 32° to 185° F (0° to 85° C) Filter 25 micron optional 5 micron filter Not applicable 25 micron optional 5 micron filter Porting Inlet/Outlet - 1/4" NPT or 1/2" NPT Gauge (2) - 1/4" NPT Exhaust - 1/8' NPT 1/4" NPT 1/4" NPT 1/8" NPT 1/4" NPT or 1/2" NPT 1/4" NPT Materials AISI 316 Stainless steel: body, bonnet, filter, range spring, pintle spring Fluorocarbon: diaphragm, seals Silicone: diaphragm, seals (low temperature option) Weight 1/4" NPT: 2.2 lbs. (1.0 kg) 1/2" NPT: 2.8 lbs. (1.3 kg) 1/4" NPT: 2.0 lbs. (0.9 kg) Not applicable 1/4" NPT: 2.1 lbs (0.95 kg) 1/2" NPT: 2.5 lbs (1.14 kg)

The Type 350/360/370SS series of stainless steel regulators, filter regulators and filters are designed to stand up to the harshest environments while providing highly accurate pressure regulation. Proven 316 stainless steel housing and filter assemblies along with fluorocarbon diaphragm construction make the 350/360/370SS compatible with sour gas and adaptable to off shore environments. This quality instrument is economical to buy as well as operate, and provides extremely stable and repeatable control of gas pressure. Oversized valving helps the unit achieve high flow rates with minimal pressure drop.

Specifications

Type 350SSType 360SSType 370SS

Output Ranges

0-30 psig (0-2.0 BAR), 0-60 psig (0-4.0 BAR),
0-100psig (0-7.0 BAR), 0-150 psig (0-10.0 BAR)
Not applicable

Exhaust Capacity

1.0 SCFM (1.7 m3/hr) at downstream pressure of 10 psig (0.7 BAR) above setpointNot applicable

Maximum Supply Pressure

290 psig (21 BAR)150 psig (10.0 BAR)

Air Consumption

4 SCFH (0.1 m3/hr)Not applicable

Operating Temperatures

-20°F to 180°F (-29°C to 82°C)
Low Temperature Option: -58° to +194° F (-50° to +90° C)
Autodrain Option: (Type-350 & Type-370 only) 32° to 185° F (0° to 85° C)

Filter

25 micron
optional 5 micron filter
Not applicable25 micron
optional 5 micron filter

Porting

Inlet/Outlet - 1/4" NPT or 1/2" NPT
Gauge (2) - 1/4" NPT
Exhaust - 1/8' NPT
1/4" NPT
1/4" NPT
1/8" NPT
1/4" NPT or 1/2" NPT
1/4" NPT

Materials

AISI 316 Stainless steel: body, bonnet, filter, range spring, pintle spring
Fluorocarbon: diaphragm, seals
Silicone: diaphragm, seals (low temperature option)

Weight

1/4" NPT: 2.2 lbs. (1.0 kg)
1/2" NPT: 2.8 lbs. (1.3 kg)
1/4" NPT: 2.0 lbs. (0.9 kg)
Not applicable
1/4" NPT: 2.1 lbs (0.95 kg)
1/2" NPT: 2.5 lbs (1.14 kg)
Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Industrial Valves
Product Number Type-370SS
Product Name Stainless Steel Filter
Primary Material Stainless Steel
Media Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Flanged - 1181012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.25 inch (31.75 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514462 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Electrically Actuated Carbon Steel Ball Valve - E2C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
1/8-27 And 1/4-18 NPT Threaded Fill Valves - MFV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details