It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering.
protection class
connector fitted: IP 67
switch chamber: IP 67
button top: IP 64
| elobau U.S., Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 145MD41A |
| Product Name | Double Push Button |
| Actuator Specifications | Recessed Pushbutton |
| Switch Function | Momentary Contact |
| Configuration | Normally Closed (NC) |
| Switching Mechanism | Double Pole, Double Throw (DPDT) |
| Switch Dimensions | 45.5 mm x 36.5 mm x 56 mm |