elobau U.S., Inc. Push Button Switch With Deutsch Connector 145101AE

Description
It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64
Description
It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64

Suppliers

Company
Product
Description
Supplier Links
Push Button Switch With Deutsch Connector - 145101AE - elobau U.S., Inc.
Waukegan, IL, USA
Push Button Switch With Deutsch Connector
145101AE
Push Button Switch With Deutsch Connector 145101AE
It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64

It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Pushbutton Switches
Product Number 145101AE
Product Name Push Button Switch With Deutsch Connector
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 39 mm x 79 mm
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Push Button Switches - 1-2317570-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1113888 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details