elobau U.S., Inc. Micro Push Button Switch With Latching Detent 145MT00D

Description
Long service life due to magnetic actuation principle Different actuator colours and symbols to suit many applications Wear resistant reed contact for low switching current 2.5 mm stroke depth High international protection class IP67 for harsh conditions Optional LED illumination
Description
Long service life due to magnetic actuation principle Different actuator colours and symbols to suit many applications Wear resistant reed contact for low switching current 2.5 mm stroke depth High international protection class IP67 for harsh conditions Optional LED illumination

Suppliers

Company
Product
Description
Supplier Links
Micro Push Button Switch With Latching Detent - 145MT00D - elobau U.S., Inc.
Waukegan, IL, USA
Micro Push Button Switch With Latching Detent
145MT00D
Micro Push Button Switch With Latching Detent 145MT00D
Long service life due to magnetic actuation principle Different actuator colours and symbols to suit many applications Wear resistant reed contact for low switching current 2.5 mm stroke depth High international protection class IP67 for harsh conditions Optional LED illumination
  • Long service life due to magnetic actuation principle
  • Different actuator colours and symbols to suit many applications
  • Wear resistant reed contact for low switching current
  • 2.5 mm stroke depth
  • High international protection class IP67 for harsh conditions
  • Optional LED illumination
Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Pushbutton Switches
Product Number 145MT00D
Product Name Micro Push Button Switch With Latching Detent
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 15 mm x 26.5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton - 912324 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details