It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64
| elobau U.S., Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 145105AE |
| Product Name | Push Button Switch With Deutsch Connector |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 39 mm x 79 mm |