elobau U.S., Inc. Double Push Button 145MD40A

Description
It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 67 switch chamber: IP 67 button top: IP 64
Description
It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 67 switch chamber: IP 67 button top: IP 64

Suppliers

Company
Product
Description
Supplier Links
Double Push Button - 145MD40A - elobau U.S., Inc.
Waukegan, IL, USA
Double Push Button
145MD40A
Double Push Button 145MD40A
It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 67 switch chamber: IP 67 button top: IP 64

It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering.
protection class

connector fitted: IP 67
switch chamber: IP 67
button top: IP 64

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Pushbutton Switches
Product Number 145MD40A
Product Name Double Push Button
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions 45.5 mm x 36.5 mm x 56 mm
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Hardware - AT3006JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details