elobau U.S., Inc. Push Button Switch With Deutsch Connector 145010AE

Description
It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64
Description
It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64

Suppliers

Company
Product
Description
Supplier Links
Push Button Switch With Deutsch Connector - 145010AE - elobau U.S., Inc.
Waukegan, IL, USA
Push Button Switch With Deutsch Connector
145010AE
Push Button Switch With Deutsch Connector 145010AE
It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64

It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Pushbutton Switches
Product Number 145010AE
Product Name Push Button Switch With Deutsch Connector
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 39 mm x 79 mm
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113886 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Push Button Switches - 1-2364701-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details