elobau U.S., Inc. Push Button Switch With Super-Seal Connector 145115AB

Description
It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64
Description
It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64

Suppliers

Company
Product
Description
Supplier Links
Push Button Switch With Super-Seal Connector - 145115AB - elobau U.S., Inc.
Waukegan, IL, USA
Push Button Switch With Super-Seal Connector
145115AB
Push Button Switch With Super-Seal Connector 145115AB
It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64

It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Pushbutton Switches
Product Number 145115AB
Product Name Push Button Switch With Super-Seal Connector
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 39 mm x 70 mm
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113889 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Push Button Switches - 1-2532789-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Double Throw (SPDT)
Max Current Rating 0.4000 amps
View Details