elobau U.S., Inc. Push Button Switch With Super-Seal Connector 145040AB

Description
It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64
Description
It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64

Suppliers

Company
Product
Description
Supplier Links
Push Button Switch With Super-Seal Connector - 145040AB - elobau U.S., Inc.
Waukegan, IL, USA
Push Button Switch With Super-Seal Connector
145040AB
Push Button Switch With Super-Seal Connector 145040AB
It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64

It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Pushbutton Switches
Product Number 145040AB
Product Name Push Button Switch With Super-Seal Connector
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions 39 mm x 70 mm
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Push Button Switches - 1758333 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details