elobau U.S., Inc. Micro Push Button Switch With Thread M12 145MT00A

Description
Long service life due to magnetic actuation principle Different actuator colours and symbols to suit many applications Wear resistant reed contact for low switching current 2.5 mm stroke depth High international protection class IP67 for harsh conditions Optional LED illumination
Description
Long service life due to magnetic actuation principle Different actuator colours and symbols to suit many applications Wear resistant reed contact for low switching current 2.5 mm stroke depth High international protection class IP67 for harsh conditions Optional LED illumination

Suppliers

Company
Product
Description
Supplier Links
Micro Push Button Switch With Thread M12 - 145MT00A - elobau U.S., Inc.
Waukegan, IL, USA
Micro Push Button Switch With Thread M12
145MT00A
Micro Push Button Switch With Thread M12 145MT00A
Long service life due to magnetic actuation principle Different actuator colours and symbols to suit many applications Wear resistant reed contact for low switching current 2.5 mm stroke depth High international protection class IP67 for harsh conditions Optional LED illumination
  • Long service life due to magnetic actuation principle
  • Different actuator colours and symbols to suit many applications
  • Wear resistant reed contact for low switching current
  • 2.5 mm stroke depth
  • High international protection class IP67 for harsh conditions
  • Optional LED illumination
Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Pushbutton Switches
Product Number 145MT00A
Product Name Micro Push Button Switch With Thread M12
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 15 mm x 26.5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329360-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-501 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details