Schmersal Inc. Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| RDLBL | |
| RDLGB | |
| RDLGN | |
| RDLRT | |
| RDLWS | |
| RDTBL | |
| RDTGB | |
| RDTGN | |
| RDTRT | |
| RDTSW | |
| RDTWS | |
| Emergency stop latching pushbutton with latching | |
| hygienic design Protection class IP69K Mounting hole 22.3 mm | |
| Illuminated pushbutton with membrane Symbols still clearly visible under transparent membrane | |
| Large without latching hygienic design Protection class IP69K Mounting hole 22.3 mm | |
| Only for Position switch hygienic design Protection class IP69K Mounting hole 22.3 mm | |
| Push button with membrane Symbols still clearly visible under transparent membrane | |
| small body without latching hygienic design Protection class IP69K Mounting hole 22.3 mm | |
| small with illumination hygienic design Protection class IP69K Mounting hole 22.3 mm | |
| with latching | |
| without latching |
| << Prev |