Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
1600
1650
1700
1750
1800
1850
1900
1910
1920
1930
1940
1950
1957
1958
1959
1960
1961
1962
1963
1964
1965
1966
1967
1968
1969
1970
1980
1990
2000
2010
2020
2050
2100
2150
2200
2250
2300
2500
2906
| Product Name | Notes |
|---|---|
| CONNECTING DEVICES - 38999 CONNECTORS | |
| CONNECTOR | |
| D38999 SERIES III CONNECTOR | |
| RFI Plug, Firewall, S | |
| Self-Locking, RFI Grounding Plug | |
| TV 6C 6#22D PIN PLUG | |
| TV 6C 6#22D SKT PLUG |
| << Prev | Next >> |