Conesys MIL Spec Connector - MIL-DTL-38999 III D38999/26SG11PC

Description
RFI Plug, Firewall, S
Request a Quote
Description
RFI Plug, Firewall, S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26SG11PC - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26SG11PC
MIL Spec Connector - MIL-DTL-38999 III D38999/26SG11PC
RFI Plug, Firewall, S

RFI Plug, Firewall, S

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number D38999/26SG11PC
Product Name MIL Spec Connector - MIL-DTL-38999 III
Unlock Full Specs
to access all available technical data

Similar Products

F (M) St. Connector for HLF 200 Cable - ET-FMS-6 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type F
Gender Female / Jack
Geometry Straight
View Details
End Launch Connectors - NELC-2-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
RF Connectors - 1059570-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers