Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26SJ24SN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26SJ24SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26SJ24SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26SJ24SN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 25, 24 Position, Cable; Military Specification Amphenol Aerospace - 46K6405 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 24 Position, Cable; Military Specification Amphenol Aerospace
46K6405
Circular Connector Plug Size 25, 24 Position, Cable; Military Specification Amphenol Aerospace 46K6405
CIRCULAR CONNECTOR PLUG SIZE 25, 24 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 24 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/26SJ24SN 46K6405
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 25, 24 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Header; 8; 8 A; 125/300 V; 0.150 in.; 1.25 in.; Polyamide 6.6 - 70078493 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details