Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26SJ46PA

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26SJ46PA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26SJ46PA
MIL Spec Connector - MIL-DTL-38999 III D38999/26SJ46PA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 25, 46 Position, Cable; Military Specification Amphenol Aerospace - 74K1141 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 46 Position, Cable; Military Specification Amphenol Aerospace
74K1141
Circular Connector Plug Size 25, 46 Position, Cable; Military Specification Amphenol Aerospace 74K1141
CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/26SJ46PA 74K1141
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 25, 46 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2000-5377/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers