MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
TV 2C 2#16 PIN PLUG NI
CONNECTOR
CONNECTOR
TV 2C 2#16 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Military Specification:MIL-DT
| Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26FB2PN | Amphenol D38999/26FB2PN | D38999/26FB2PN | D38999/26FB2PN | 1178-D38999/26FB2PN-ND | 31K1223 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Gender | Male / Plug; Female / Jack | Male / Plug | ||||
| Mounting | Free Hanging (In-Line) | |||||
| Voltage Rating | 600 to 850 volts |