Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24WB4SN

Description
AE3 4C 4#20 SKT J/N
Request a Quote Datasheet
Description
AE3 4C 4#20 SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 4C 4#20 SKT J/N

AE3 4C 4#20 SKT J/N

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24WB4SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WB4SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WB4SN
Jam Nut Receptacle, Class W

Jam Nut Receptacle, Class W

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WB4SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WB4SN
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/24WB4SN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/24WB4SN
Connectors Mil-Qualified, Circular Body, All D38999/24WB4SN
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Circular Conn, Rcpt, 11-4, Jam Nut; Military Specification Aero Electric - 98Y4851 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-4, Jam Nut; Military Specification Aero Electric
98Y4851
Circular Conn, Rcpt, 11-4, Jam Nut; Military Specification Aero Electric 98Y4851
CIRCULAR CONN, RCPT, 11-4, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 11-4, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Ae3 4C 4#20 Skt J/n Aero Electric - 53AH6864 - Newark, An Avnet Company
Chicago, IL, United States
Ae3 4C 4#20 Skt J/n Aero Electric
53AH6864
Ae3 4C 4#20 Skt J/n Aero Electric 53AH6864
AE3 4C 4#20 SKT J/N

AE3 4C 4#20 SKT J/N

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24WB4SN D38999/24WB4SN D38999/24WB4SN D38999/24WB4SN 98Y4851 53AH6864
Product Name MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 III Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 11-4, Jam Nut; Military Specification Aero Electric Ae3 4C 4#20 Skt J/n Aero Electric
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-2037-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details