VEGA Americas, Inc. Datasheets for Dry Material (Powders) Level Sensors
Dry material (powders) level sensors are used to measure levels of solid, dry materials in either continuous or point values represented with various output options.
Dry Material (Powders) Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Application area 4 ... 20 mA output, measuring range up to 8 m, accuracy ±5 mm VEGAPULS 11 is the ideal sensor for non-contact level measurement of liquids and bulk... | |
| Application area 4 ... 20 mA/HART output, measuring range up to 15 m, accuracy ±2 mm, Ex approval, on-site display and 3-button operation VEGAPULS 31 is the ideal sensor for... | |
| Application area 4 ... 20 mA/HART output, measuring range up to 15 m, accuracy ±2 mm, Ex approval VEGAPULS 21 is the ideal sensor for non-contact level measurement of liquids... | |
| Application area Axial cable outlet, 4 ... 20 mA output, measuring range up to 8 m, accuracy ±5 mm, PVC cable with 10 m length VEGAPULS C 11 is the... | |
| Application area Axial cable outlet, measuring range up to 15 m, accuracy ±2 mm, 4 ... 20 mA, HART, SDI-12 or Modbus output, Ex-approval VEGAPULS C 21 is the ideal... | |
| Application area Axial cable outlet, measuring range up to 30 m, accuracy ±2 mm, 4 ... 20 mA, HART, SDI-12 or Modbus output, Ex-approval VEGAPULS C 23 is the ideal... | |
| Application area Cable or rod sensor. Even in applications with large amounts of dust, condensation or buildup, the sensor delivers precise and reliable readings. The VEGAFLEX 82 level sensor measures... | |
| Application area Extensive selection of electronics, housings, approvals. Process fittings: G1½ or 1½ NPT The VEGASON 61 is an ultrasonic sensor for continuous level measurement of liquids or bulk solids. | |
| Application area Extensive selection of electronics, housings, approvals. Process fittings: G2 or 2 NPT The VEGASON 62 is an ultrasonic sensor for continuous level measurement of liquids and bulk solids. | |
| Application area For adhesive liquids and light, non-abrasive bulk solids, Sensor length up to 4 m The VEGACAP 64 is a point level sensor for non-abrasive liquids and bulk solids. | |
| Application area For bulk solids at high temperatures up to +400° C, Sensor length up to 32 m The VEGACAP 67 point level sensor can be used universally for bulk... | |
| Application area For bulk solids, adjustment-free setup, Sensor length up to 20 m The VEGACAP 35 is an adjustment-free, capacitive level sensor for bulk solids. Typical applications are overfill and... | |
| Application area For liquids and bulk solids, adjustment-free setup, Sensor length up to 2 m The VEGACAP 98 is an adjustment-free, economical level sensor for liquids and bulk solids. It... | |
| Application area For liquids and bulk solids, non-abrasive, Sensor length up to 6 m The VEGACAP 63 point level sensor can be used universalle for the measurement of non-abrasive liquids... | |
| Application area For liquids and bulk solids, Sensor length up to 32 m The VEGACAP 65 is a point level sensor for use in all industries. The partly insulated probe... | |
| Application area For liquids and bulk solids, Sensor length up to 6 m The VEGACAP 62 is a point level sensor for use in all areas of industry. The partly... | |
| Application area For liquids, also in non-conductive containers, Sensor length up to 4 m The VEGACAP 27 is an adjustment-free, capacitive level sensor for liquids. Typical applications are overfill and... | |
| Application area For measurement of bulk solids and can also be used in non-conductive liquids such as oil. A full/empty adjustment is necessary for setup. The VEGACAL 65 is a... | |
| Application area For measurement of bulk solids and non-conductive liquids such as oil. A full/empty adjustment is necessary for setup. The VEGACAL 62 is a level sensor for continuous level... | |
| Application area For measurement of bulk solids at high process temperatures up to +400 °C. A full/empty adjustment is necessary for setup. The VEGACAL 67 level sensor can be used... | |
| Application area For non-abrasive liquids and bulk solids, Sensor length up to 32 m The VEGACAP 66 point level sensor can be used universall for the measurement of non-abrasive liquids... | |
| Application area For use in non-abrasive liquids and bulk solids. The cable probe is fully insulated. A full/empty adjustment is necessary for setup. The VEGACAL 66 is a level sensor... | |
| Application area From ¾ thread", universal connection G1" for hygiene adapter, three-wire: IO-Link, PNP/NPN, 4 ... 20 mA (active), hygiene approval, coloured 360° status display VEGAPULS 42 is the ideal... | |
| Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Numerous process fittings, approvals as well as housing and electronics versions. The VEGASWING... | |
| Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Small level switch version with stainless steel housing The VEGASWING 51 is a... | |
| Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The smooth surface of the vibrating rod, without sharp corners or edges, prevents... | |
| Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The tuning fork design is very robust and unaffected by buildup. Grain size:... | |
| Application area Lateral cable outlet, measuring range up to 15 m, accuracy ±2 mm, 4 ... 20 mA, HART, SDI-12 or Modbus output, Ex approval VEGAPULS C 22 is the... | |
| Application area NB-IoT/CAT-M1, LoRa, measuring range up to 15m, accuracy +/-2mm VEGAPULS Air 41 is the ideal sensor for all autarkic applications with bulk solids and liquids. It is particularly... | |
| Application area NB-IoT/CAT-M1, LoRa, measuring range up to 30m, accuracy +/-2mm VEGAPULS Air 42 is the ideal sensor for all autarkic applications with bulk solids and liquids. It is particularly... | |
| Application area NB-IoT/CAT-M1, LoRa, measuring range up to 3m, accuracy +/-5mm VEGAPULS Air 23 is the ideal sensor for level measurement in IBCs and plastic vessels. The instrument measures through... | |
| Application area Rod electrode with a rod up to 3 m long. A VEGATOR 130 series controller is required for operation. The rod electrode EL 8 is a universal level... | |
| Application area Rod electrode with a rod up to 4 m long. Extended temperature range through PTFE insulation. A VEGATOR 130 series controller is required for operation. The rod electrode... | |
| Application area SOLITRAC 31 is ideal for use on cylindrical vessels, reactors, autoclaves, separators and mixing vessels. SOLITRAC offers extraordinarily high accuracy over the entire measuring range. The SOLITRAC 31... | |
| Application area The flexible detector is used on round vessels and vessels with conical outlet and is suitable for measurement of liquids, solids, slurries and suspensions. Due to its thin,... | |
| Application area The flexible detector is used on round vessels and vessels with conical outlet and is suitable for measurement of liquids, solids, slurries and suspensions. Due to the larger... | |
| Application area The non-contact measuring method has no direct contact with the medium and thus warranties continuous, wear and maintenance free operation. Detached version for use in poorly accessible or... | |
| Application area The position of the switching point can be up to 1 m away from the installation location. VEGASWING 53 is a universal liquid level switch with smallest dimensions. | |
| Application area The position of the switching point can be up to 6 m away from the installation site. Numerous process fittings, approvals as well as housing and electronics versions. | |
| Application area The position of the switching point can be up to 6 m away from the installation site. The smooth surface of the vibrating rod, without sharp corners or... | |
| Application area The position of the switching point can be up to 6 m away from the installation site. The tuning fork design is very robust and unaffected by buildup. | |
| Application area The position of the switching point can be up to 80 m away from the installation site. The smooth surface of the vibrating rod, without sharp corners or... | |
| Application area The position of the switching point can be up to 80 m away from the installation site. The tuning fork design is very robust and unaffected by buildup. | |
| Application area The short rod detector monitors the limit level of liquids and bulk solids without contact. The sensor is used on vessels of any geometry and on pipelines. The... | |
| Application area The simple and robust measuring system is virtually independent of the process and the chemical and physical properties of the product. Also suitable for detection of objects, such... | |
| Application area Transmitting unit of the microwave barrier. To be used with a receiving unit of type VEGAMIP R61 or 62. The VEGAMIP T61 is the emitting unit of the... | |
| Application area VEGAPULS 6X is a universal sensor for continuous level measurement of liquids and bulk solids under all process conditions. Due to its application-oriented configuration and setup, VEGAPULS 6X... | |
| Application area With 2 to 5 cables, a corresponding number of switching points between 22 cm and 60 m can be realized. A VEGATOR 130 series controller is required for... | |
| Application area With 2 to 5 rods, a corresponding number of switching points between 10 cm and 4 m can be realized. A VEGATOR 130 series controller is required for... | |
| Application area With 2 to 5 rods, a corresponding number of switching points between 5 cm and 6 m can be realized. Extended temperature range through PTFE insulation. A VEGATOR... |