VEGA Americas, Inc. Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
| Product Name | Notes |
|---|---|
| Application area The double channel VEGATRENN 142 is used for galvanic separation, intrinsically safe power supply as well as signal transmission of Ex-approved 4 ~ 20 mA sensors in hazardous... | |
| Application area The double channel VEGATRENN 152 is used for galvanic separation, intrinsically safe applications as well as signal transmission of Ex-approved 4 ~ 20 mA sensors in hazardous areas. | |
| Application area The single channel VEGATRENN 141 is used for galvanic separation, intrinsically safe power supply as well as signal transmission of Ex-approved 4 ~ 20 mA sensors in hazardous... | |
| Application area The single channel VEGATRENN 151 is used for galvanic separation of intrinsically safe applications as well as signal transmission of Ex-approved 4 ~ 20 mA sensors in hazardous... |