VEGA Americas, Inc. Compact radar sensor for continuous level measurement VEGAPULS 31

Description
Application area 4 ... 20 mA/HART output, measuring range up to 15 m, accuracy ±2 mm, Ex approval, on-site display and 3-button operation VEGAPULS 31 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple applications. It is particularly suitable for use in water treatment, storage tanks with acids, lyes and additives in all industrial areas, or for measuring levels in plastic tanks from the outside through the tank wall. In bulk solids the sensors are used in small bulk solids silos or open containers. Your benefit Exact measurement results independent of medium properties and process conditions On-site display for easy level control Maintenance-free operation due to non-contact 80 GHz radar technology Suitable accessories Mounting bracket with adjustable sensor holder Mounting angle with adjustable bracket Universal flange for VEGAPULS BASIC line Further accessories
Datasheet
Description
Application area 4 ... 20 mA/HART output, measuring range up to 15 m, accuracy ±2 mm, Ex approval, on-site display and 3-button operation VEGAPULS 31 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple applications. It is particularly suitable for use in water treatment, storage tanks with acids, lyes and additives in all industrial areas, or for measuring levels in plastic tanks from the outside through the tank wall. In bulk solids the sensors are used in small bulk solids silos or open containers. Your benefit Exact measurement results independent of medium properties and process conditions On-site display for easy level control Maintenance-free operation due to non-contact 80 GHz radar technology Suitable accessories Mounting bracket with adjustable sensor holder Mounting angle with adjustable bracket Universal flange for VEGAPULS BASIC line Further accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact radar sensor for continuous level measurement - VEGAPULS 31 - VEGA Americas, Inc.
Mason, OH, United States
Compact radar sensor for continuous level measurement
VEGAPULS 31
Compact radar sensor for continuous level measurement VEGAPULS 31
Application area 4 ... 20 mA/HART output, measuring range up to 15 m, accuracy ±2 mm, Ex approval, on-site display and 3-button operation VEGAPULS 31 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple applications. It is particularly suitable for use in water treatment, storage tanks with acids, lyes and additives in all industrial areas, or for measuring levels in plastic tanks from the outside through the tank wall. In bulk solids the sensors are used in small bulk solids silos or open containers. Your benefit Exact measurement results independent of medium properties and process conditions On-site display for easy level control Maintenance-free operation due to non-contact 80 GHz radar technology Suitable accessories Mounting bracket with adjustable sensor holder Mounting angle with adjustable bracket Universal flange for VEGAPULS BASIC line Further accessories

Application area

4 ... 20 mA/HART output, measuring range up to 15 m, accuracy ±2 mm, Ex approval, on-site display and 3-button operation
VEGAPULS 31 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple applications. It is particularly suitable for use in water treatment, storage tanks with acids, lyes and additives in all industrial areas, or for measuring levels in plastic tanks from the outside through the tank wall. In bulk solids the sensors are used in small bulk solids silos or open containers.

Your benefit

  • Exact measurement results independent of medium properties and process conditions
  • On-site display for easy level control
  • Maintenance-free operation due to non-contact 80 GHz radar technology

Suitable accessories

Mounting bracket with adjustable sensor holder

Mounting angle with adjustable bracket

Universal flange for VEGAPULS BASIC line


Further accessories

Supplier's Site Datasheet

Technical Specifications

  VEGA Americas, Inc.
Product Category Level Sensors
Product Number VEGAPULS 31
Product Name Compact radar sensor for continuous level measurement
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 555-00620 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 100 psi (70.38 m H2O)
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Mercury-Free Tilt Switch Level Indicator - BM-TSM - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Level Sensors - 1936737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details